LabelValue Veterinary Prescription Labels Vet-30258

Description
Veterinary Prescription Labels Description Veterinary Labels (Vet-30258) Product Details and specifications: Blank/White Labels Label Dimensions 2-1/8†x 2-3/4†400 labels per roll Self sticking adhesive just peel and stick Compatible with major Veterinary Practice software LabelValue Brand - Compare to Dymo 30258 We can custom print your name, logo and address in up to three colors on this label call for more information. Free Shipping Fully Guaranteed by the LabelValue.com Promise Works with the following software: AVImark® ClienTrax Complete Clinic DVMAX® DVM Manager IntraVet Paws Practice V-Tech Vetech Vetstar and others Save your practice money by ordering your Vet labels from LabelValue.com and get FREE SHIPPING with no minimum purchase! SAVE 55% Compared to Dymo MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Vet-30258 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value Vet-30258 labels are the perfect size for printing prescriptions, name badges, shipping labels, or a variety of other veterinary related projects from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-1/8†x 2-3/4†(54 x 70 mm) and is designed to be 100% compatible with your Dymo LabelWriter printer. Just like Dymo brand labels, Label Value Vet-30258 labels contain 400 labels per roll. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Veterinary Prescription Labels Description Veterinary Labels (Vet-30258) Product Details and specifications: Blank/White Labels Label Dimensions 2-1/8†x 2-3/4†400 labels per roll Self sticking adhesive just peel and stick Compatible with major Veterinary Practice software LabelValue Brand - Compare to Dymo 30258 We can custom print your name, logo and address in up to three colors on this label call for more information. Free Shipping Fully Guaranteed by the LabelValue.com Promise Works with the following software: AVImark® ClienTrax Complete Clinic DVMAX® DVM Manager IntraVet Paws Practice V-Tech Vetech Vetstar and others Save your practice money by ordering your Vet labels from LabelValue.com and get FREE SHIPPING with no minimum purchase! SAVE 55% Compared to Dymo MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Vet-30258 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value Vet-30258 labels are the perfect size for printing prescriptions, name badges, shipping labels, or a variety of other veterinary related projects from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-1/8†x 2-3/4†(54 x 70 mm) and is designed to be 100% compatible with your Dymo LabelWriter printer. Just like Dymo brand labels, Label Value Vet-30258 labels contain 400 labels per roll. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Veterinary Prescription Labels - Vet-30258 - LabelValue
Tampa, FL, USA
Veterinary Prescription Labels
Vet-30258
Veterinary Prescription Labels Vet-30258
Veterinary Prescription Labels Description Veterinary Labels (Vet-30258) Product Details and specifications: Blank/White Labels Label Dimensions 2-1/8†x 2-3/4†400 labels per roll Self sticking adhesive just peel and stick Compatible with major Veterinary Practice software LabelValue Brand - Compare to Dymo 30258 We can custom print your name, logo and address in up to three colors on this label call for more information. Free Shipping Fully Guaranteed by the LabelValue.com Promise Works with the following software: AVImark® ClienTrax Complete Clinic DVMAX® DVM Manager IntraVet Paws Practice V-Tech Vetech Vetstar and others Save your practice money by ordering your Vet labels from LabelValue.com and get FREE SHIPPING with no minimum purchase! SAVE 55% Compared to Dymo MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Vet-30258 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value Vet-30258 labels are the perfect size for printing prescriptions, name badges, shipping labels, or a variety of other veterinary related projects from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-1/8†x 2-3/4†(54 x 70 mm) and is designed to be 100% compatible with your Dymo LabelWriter printer. Just like Dymo brand labels, Label Value Vet-30258 labels contain 400 labels per roll. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Veterinary Prescription Labels Description


Veterinary Labels (Vet-30258) Product Details and specifications:



  • Blank/White Labels
  • Label Dimensions 2-1/8†x 2-3/4â€
  • 400 labels per roll
  • Self sticking adhesive just peel and stick
  • Compatible with major Veterinary Practice software
  • LabelValue Brand - Compare to Dymo 30258
  • We can custom print your name, logo and address in up to three colors on this label call for more information.
  • Free Shipping
  • Fully Guaranteed by the LabelValue.com Promise
  • Works with the following software:

    • AVImark®
    • ClienTrax
    • Complete Clinic
    • DVMAX®
    • DVM Manager
    • IntraVet
    • Paws Practice
    • V-Tech
    • Vetech
    • Vetstar
    • and others

Save your practice money by ordering your Vet labels from LabelValue.com and get FREE SHIPPING with no minimum purchase!


SAVE 55% Compared to Dymo MSRP


Questions or Order by Phone 1(800)750-7764


If you are not completely satisfied with our Vet-30258 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today!


Label Value Vet-30258 labels are the perfect size for printing prescriptions, name badges, shipping labels, or a variety of other veterinary related projects from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2-1/8†x 2-3/4†(54 x 70 mm) and is designed to be 100% compatible with your Dymo LabelWriter printer.



Just like Dymo brand labels, Label Value Vet-30258 labels contain 400 labels per roll.


Printer Compatibility



  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo
  • Dymo LabelWriter 450
  • Dymo LabelWriter 450 Turbo
  • Dymo LabelWriter 450 Twin Turbo
  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL60
  • Dymo LabelWriter 320
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number Vet-30258
Product Name Veterinary Prescription Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Label Sheets - 4425920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 2 inches (50.8 mm)
View Details
Thermal Transfer Printable Label - XF-300 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Permanent
Color White
View Details