LabelValue Honeywell/Metrologic VoyagerCG MS9540 Barcode Reader MK9540-7

Description
Honeywell/Metrologic VoyagerCG MS9540 Barcode Reader Description Metrologic VoyagerCG MS9540 Scanners (now owned by Honeywell) are hand held single line wired laser scanners featuring patented infrared activation and decode all standard 1D bar codes including GS1 DataBar. The VoyagerCG MS9540 includes CodeGate technology making this an ideal scanner for stacked barcodes â€" zeroes in on the desired code and completed data transmission with the push of a single button. The Voyager may be used as a hand held device or as a fixed presentation scanner when mounted with the included stand. Manufacturers Part Number P/N MK9540-72A38 (Light Grey) CodeGate Technology. Aggressive performance in a lightweight design. Easy to use - 650 nanometer highly visible laser allowing the user to place the line on precisely on the bar code. .96mW peak laser power. Integrated EAS antenna. Scans all D1 bar code symbologies up to 80 data characters and 249mm or 9.8†in size. Scans at up to 72+2 lines per second. Measures 7.8†tall, 1.6†deep, 4†wide at the head and weighs 5.25 oz. PC Keyboard, Wedge, RS232, Light Pen Emulation, IBM 468X/469X, Stand alone keyboard and USB interfaces. FlashROM updated firmware from any PC â€" service provided free by Metrologic. Rugged and designed to withstand 5’ drops. 5 year warranty. This item only ships in the contiguous 48 states FCC, Class 1 Laser, ICES and EN55022 Class B Certified.
Description
Honeywell/Metrologic VoyagerCG MS9540 Barcode Reader Description Metrologic VoyagerCG MS9540 Scanners (now owned by Honeywell) are hand held single line wired laser scanners featuring patented infrared activation and decode all standard 1D bar codes including GS1 DataBar. The VoyagerCG MS9540 includes CodeGate technology making this an ideal scanner for stacked barcodes â€" zeroes in on the desired code and completed data transmission with the push of a single button. The Voyager may be used as a hand held device or as a fixed presentation scanner when mounted with the included stand. Manufacturers Part Number P/N MK9540-72A38 (Light Grey) CodeGate Technology. Aggressive performance in a lightweight design. Easy to use - 650 nanometer highly visible laser allowing the user to place the line on precisely on the bar code. .96mW peak laser power. Integrated EAS antenna. Scans all D1 bar code symbologies up to 80 data characters and 249mm or 9.8†in size. Scans at up to 72+2 lines per second. Measures 7.8†tall, 1.6†deep, 4†wide at the head and weighs 5.25 oz. PC Keyboard, Wedge, RS232, Light Pen Emulation, IBM 468X/469X, Stand alone keyboard and USB interfaces. FlashROM updated firmware from any PC â€" service provided free by Metrologic. Rugged and designed to withstand 5’ drops. 5 year warranty. This item only ships in the contiguous 48 states FCC, Class 1 Laser, ICES and EN55022 Class B Certified.

Suppliers

Company
Product
Description
Supplier Links
Honeywell/Metrologic VoyagerCG MS9540 Barcode Reader - MK9540-7 - LabelValue
Tampa, FL, USA
Honeywell/Metrologic VoyagerCG MS9540 Barcode Reader
MK9540-7
Honeywell/Metrologic VoyagerCG MS9540 Barcode Reader MK9540-7
Honeywell/Metrologic VoyagerCG MS9540 Barcode Reader Description Metrologic VoyagerCG MS9540 Scanners (now owned by Honeywell) are hand held single line wired laser scanners featuring patented infrared activation and decode all standard 1D bar codes including GS1 DataBar. The VoyagerCG MS9540 includes CodeGate technology making this an ideal scanner for stacked barcodes â€" zeroes in on the desired code and completed data transmission with the push of a single button. The Voyager may be used as a hand held device or as a fixed presentation scanner when mounted with the included stand. Manufacturers Part Number P/N MK9540-72A38 (Light Grey) CodeGate Technology. Aggressive performance in a lightweight design. Easy to use - 650 nanometer highly visible laser allowing the user to place the line on precisely on the bar code. .96mW peak laser power. Integrated EAS antenna. Scans all D1 bar code symbologies up to 80 data characters and 249mm or 9.8†in size. Scans at up to 72+2 lines per second. Measures 7.8†tall, 1.6†deep, 4†wide at the head and weighs 5.25 oz. PC Keyboard, Wedge, RS232, Light Pen Emulation, IBM 468X/469X, Stand alone keyboard and USB interfaces. FlashROM updated firmware from any PC â€" service provided free by Metrologic. Rugged and designed to withstand 5’ drops. 5 year warranty. This item only ships in the contiguous 48 states FCC, Class 1 Laser, ICES and EN55022 Class B Certified.

Honeywell/Metrologic VoyagerCG MS9540 Barcode Reader Description


Metrologic VoyagerCG MS9540 Scanners (now owned by Honeywell) are hand held single line wired laser scanners featuring patented infrared activation and decode all standard 1D bar codes including GS1 DataBar. The VoyagerCG MS9540 includes CodeGate technology making this an ideal scanner for stacked barcodes â€" zeroes in on the desired code and completed data transmission with the push of a single button. The Voyager may be used as a hand held device or as a fixed presentation scanner when mounted with the included stand.



  • Manufacturers Part Number P/N MK9540-72A38 (Light Grey)
  • CodeGate Technology.
  • Aggressive performance in a lightweight design.
  • Easy to use - 650 nanometer highly visible laser allowing the user to place the line on precisely on the bar code.
  • .96mW peak laser power.
  • Integrated EAS antenna.
  • Scans all D1 bar code symbologies up to 80 data characters and 249mm or 9.8†in size.
  • Scans at up to 72+2 lines per second.
  • Measures 7.8†tall, 1.6†deep, 4†wide at the head and weighs 5.25 oz.
  • PC Keyboard, Wedge, RS232, Light Pen Emulation, IBM 468X/469X, Stand alone keyboard and USB interfaces.
  • FlashROM updated firmware from any PC â€" service provided free by Metrologic.
  • Rugged and designed to withstand 5’ drops.
  • 5 year warranty.
  • This item only ships in the contiguous 48 states
  • FCC, Class 1 Laser, ICES and EN55022 Class B Certified.
Supplier's Site

Technical Specifications

  LabelValue
Product Category Barcode Scanners
Product Number MK9540-7
Product Name Honeywell/Metrologic VoyagerCG MS9540 Barcode Reader
Bar Code Scanner Type Gun
Unlock Full Specs
to access all available technical data