LabelValue Acetic Acid Preserved Medical Labels Fluorescent Red LVMUC-5

Description
Acetic Acid Preserved Medical Labels Fluorescent Red Description Acetic Acid Preserved medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LVMUC-5 Acetic Acid Preserved medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Acetic Acid Preserved Labels Details and Specifications Urine Collection labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LVMUC-5 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Acetic Acid Preserved Medical Labels Fluorescent Red Description Acetic Acid Preserved medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LVMUC-5 Acetic Acid Preserved medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Acetic Acid Preserved Labels Details and Specifications Urine Collection labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LVMUC-5 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Acetic Acid Preserved Medical Labels Fluorescent Red - LVMUC-5 - LabelValue
Tampa, FL, USA
Acetic Acid Preserved Medical Labels Fluorescent Red
LVMUC-5
Acetic Acid Preserved Medical Labels Fluorescent Red LVMUC-5
Acetic Acid Preserved Medical Labels Fluorescent Red Description Acetic Acid Preserved medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LVMUC-5 Acetic Acid Preserved medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Acetic Acid Preserved Labels Details and Specifications Urine Collection labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LVMUC-5 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Acetic Acid Preserved Medical Labels Fluorescent Red Description


Acetic Acid Preserved medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LVMUC-5 Acetic Acid Preserved medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality.


Acetic Acid Preserved Labels Details and Specifications



  • Urine Collection labels
  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LVMUC-5

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LVMUC-5
Product Name Acetic Acid Preserved Medical Labels Fluorescent Red
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

2 MIL White Semi Gloss Polyimide Label Material - XF-102S - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label Sheets - 2655623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 11.5 inches (292 mm)
View Details