LabelValue Urine Medical Labels Fluorescent Yellow LVMUC-2

Description
Urine Medical Labels Fluorescent Yellow Description Urine medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LVMUC-2 Urine medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Urine Labels Details and Specifications Urine Collection labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LVMUC-2 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Urine Medical Labels Fluorescent Yellow Description Urine medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LVMUC-2 Urine medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Urine Labels Details and Specifications Urine Collection labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LVMUC-2 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Urine Medical Labels Fluorescent Yellow - LVMUC-2 - LabelValue
Tampa, FL, USA
Urine Medical Labels Fluorescent Yellow
LVMUC-2
Urine Medical Labels Fluorescent Yellow LVMUC-2
Urine Medical Labels Fluorescent Yellow Description Urine medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LVMUC-2 Urine medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Urine Labels Details and Specifications Urine Collection labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LVMUC-2 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Urine Medical Labels Fluorescent Yellow Description


Urine medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LVMUC-2 Urine medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality.


Urine Labels Details and Specifications



  • Urine Collection labels
  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LVMUC-2

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LVMUC-2
Product Name Urine Medical Labels Fluorescent Yellow
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-824 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-581 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details
Pre-printed Labels - 4454164 - RS Components, Ltd.
Specs
Features Permanent
Color Red
Width 0.2520 inches (6.4 mm)
View Details