LabelValue Return Specimen to Urinalysis Medical Labels Fluorescent Yellow LVMUC-1

Description
Return Specimen to Urinalysis Medical Labels Fluorescent Yellow Description Return Specimen to Urinalysis medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LVMUC-1 Return Specimen to Urinalysis medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Return Specimen to Urinalysis Labels Details and Specifications Urine Collection labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LVMUC-1 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Return Specimen to Urinalysis Medical Labels Fluorescent Yellow Description Return Specimen to Urinalysis medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LVMUC-1 Return Specimen to Urinalysis medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Return Specimen to Urinalysis Labels Details and Specifications Urine Collection labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LVMUC-1 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Return Specimen to Urinalysis Medical Labels Fluorescent Yellow - LVMUC-1 - LabelValue
Tampa, FL, USA
Return Specimen to Urinalysis Medical Labels Fluorescent Yellow
LVMUC-1
Return Specimen to Urinalysis Medical Labels Fluorescent Yellow LVMUC-1
Return Specimen to Urinalysis Medical Labels Fluorescent Yellow Description Return Specimen to Urinalysis medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LVMUC-1 Return Specimen to Urinalysis medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Return Specimen to Urinalysis Labels Details and Specifications Urine Collection labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LVMUC-1 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Return Specimen to Urinalysis Medical Labels Fluorescent Yellow Description


Return Specimen to Urinalysis medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LVMUC-1 Return Specimen to Urinalysis medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality.


Return Specimen to Urinalysis Labels Details and Specifications



  • Urine Collection labels
  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LVMUC-1

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LVMUC-1
Product Name Return Specimen to Urinalysis Medical Labels Fluorescent Yellow
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-500-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color White
View Details
Pre-printed Labels - 4506085 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details
WHITE ALUMINUM HIGH HEAT RESISTANT LABEL - ML-3708 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details