LabelValue IDEXX Compatible Veterinary Labels LV-Vet9

Description
IDEXX Compatible Veterinary Labels Description IDEXX Compatible Veterinary Labels (LV-Vet 9) Product Details and specifications: Blank/Labels Label Dimensions 3-1/2" x 1-15/16" 400 labels per roll "Keep out of Children's Reach | For Veterinary Use Only" warning at bottom of label Self sticking adhesive just peel and stick Compatible with major Veterinary Practice software LabelValue Brand - COSTARP - CoStar/Dymo RX Thermal Labels We can custom print your name, logo and address in up to three colors on this label call for more information. Free Shipping Fully Guaranteed by the LabelValue.com Promise Works with the following software: IDEXX VPM software IDEXX Cornerstone software AVImark software Save your practice money by ordering your Vet labels from LabelValue.com and get FREE SHIPPING with no minimum purchase! SAVE 55% Compared to Dymo MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Vet9 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value Vet9 labels are the perfect size for printing prescriptions, name badges, shipping labels, or a variety of other veterinary related projects from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 3-1/2" x 1-15/16", and is designed to be 100% compatible with your Dymo LabelWriter printer. Just like Dymo brand labels, Label Value Vet9 labels contain 500 labels per roll. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
IDEXX Compatible Veterinary Labels Description IDEXX Compatible Veterinary Labels (LV-Vet 9) Product Details and specifications: Blank/Labels Label Dimensions 3-1/2" x 1-15/16" 400 labels per roll "Keep out of Children's Reach | For Veterinary Use Only" warning at bottom of label Self sticking adhesive just peel and stick Compatible with major Veterinary Practice software LabelValue Brand - COSTARP - CoStar/Dymo RX Thermal Labels We can custom print your name, logo and address in up to three colors on this label call for more information. Free Shipping Fully Guaranteed by the LabelValue.com Promise Works with the following software: IDEXX VPM software IDEXX Cornerstone software AVImark software Save your practice money by ordering your Vet labels from LabelValue.com and get FREE SHIPPING with no minimum purchase! SAVE 55% Compared to Dymo MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Vet9 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value Vet9 labels are the perfect size for printing prescriptions, name badges, shipping labels, or a variety of other veterinary related projects from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 3-1/2" x 1-15/16", and is designed to be 100% compatible with your Dymo LabelWriter printer. Just like Dymo brand labels, Label Value Vet9 labels contain 500 labels per roll. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Tampa, FL, USA
IDEXX Compatible Veterinary Labels
LV-Vet9
IDEXX Compatible Veterinary Labels LV-Vet9
IDEXX Compatible Veterinary Labels Description IDEXX Compatible Veterinary Labels (LV-Vet 9) Product Details and specifications: Blank/Labels Label Dimensions 3-1/2" x 1-15/16" 400 labels per roll "Keep out of Children's Reach | For Veterinary Use Only" warning at bottom of label Self sticking adhesive just peel and stick Compatible with major Veterinary Practice software LabelValue Brand - COSTARP - CoStar/Dymo RX Thermal Labels We can custom print your name, logo and address in up to three colors on this label call for more information. Free Shipping Fully Guaranteed by the LabelValue.com Promise Works with the following software: IDEXX VPM software IDEXX Cornerstone software AVImark software Save your practice money by ordering your Vet labels from LabelValue.com and get FREE SHIPPING with no minimum purchase! SAVE 55% Compared to Dymo MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Vet9 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value Vet9 labels are the perfect size for printing prescriptions, name badges, shipping labels, or a variety of other veterinary related projects from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 3-1/2" x 1-15/16", and is designed to be 100% compatible with your Dymo LabelWriter printer. Just like Dymo brand labels, Label Value Vet9 labels contain 500 labels per roll. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

IDEXX Compatible Veterinary Labels Description


IDEXX Compatible Veterinary Labels (LV-Vet 9) Product Details and specifications:



  • Blank/Labels
  • Label Dimensions 3-1/2" x 1-15/16"
  • 400 labels per roll
  • "Keep out of Children's Reach | For Veterinary Use Only" warning at bottom of label
  • Self sticking adhesive just peel and stick
  • Compatible with major Veterinary Practice software
  • LabelValue Brand - COSTARP - CoStar/Dymo RX Thermal Labels
  • We can custom print your name, logo and address in up to three colors on this label call for more information.
  • Free Shipping
  • Fully Guaranteed by the LabelValue.com Promise
  • Works with the following software:

    • IDEXX VPM software
    • IDEXX Cornerstone software
    • AVImark software

Save your practice money by ordering your Vet labels from LabelValue.com and get FREE SHIPPING with no minimum purchase!


SAVE 55% Compared to Dymo MSRP


Questions or Order by Phone 1(800)750-7764


If you are not completely satisfied with our Vet9 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today!


Label Value Vet9 labels are the perfect size for printing prescriptions, name badges, shipping labels, or a variety of other veterinary related projects from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 3-1/2" x 1-15/16", and is designed to be 100% compatible with your Dymo LabelWriter printer.



Just like Dymo brand labels, Label Value Vet9 labels contain 500 labels per roll.


Printer Compatibility



  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo
  • Dymo LabelWriter 450
  • Dymo LabelWriter 450 Turbo
  • Dymo LabelWriter 450 Twin Turbo
  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL60
  • Dymo LabelWriter 320
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-Vet9
Product Name IDEXX Compatible Veterinary Labels
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details
Ultra-Performance Polyimide Label Materials for PCBs - APEX XF Series - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Printed Receptive / Treated; High Temperature
Thickness 1.00E-3 to 0.0020 inches (0.0254 to 0.0508 mm)
View Details
Label Rolls - 2790898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Thermal Paper
Color White
Width 1.42 inches (36 mm)
View Details