LabelValue Veterinary Prescription Labels w/ Warning and Removable Scoring LV-Vet8

Description
Veterinary Prescription Labels w/ Warning and Removable Scoring Description Veterinary Labels with Warning (LV-Vet 8) Product Details and specifications: Blank/White Labels Label Dimensions 2 3/4" x 1 3/4"†Warning at the bottom by the scoring 3/8ths of an inch scored and removable at the bottom for smaller prescription bottles 500 labels per roll Self sticking adhesive just peel and stick Compatible with major Veterinary Practice software LabelValue Brand - Compare to paramedical labels TL-20 / TL-10 / M-158 We can custom print your name, logo and address in up to three colors on this label call for more information. Free Shipping Fully Guaranteed by the LabelValue.com Promise Works with the following software: AVImark® ClienTrax Complete Clinic DVMAX® DVM Manager IntraVet Paws Practice V-Tech Vetech Vetstar and others Save your practice money by ordering your Vet labels from LabelValue.com and get FREE SHIPPING with no minimum purchase! SAVE 55% Compared to Dymo MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Vet-30258 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value Vet8 labels are the perfect size for printing prescriptions, name badges, shipping labels, or a variety of other veterinary related projects from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2 3/4" x 1 3/4" and is designed to be 100% compatible with your Dymo LabelWriter printer. Just like Dymo brand labels, Label Value Vet9 labels contain 500 labels per roll. Printer Compatibility Dymo LabelWriters Zebra printers Eltron 1" core direct thermal printers Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Veterinary Prescription Labels w/ Warning and Removable Scoring Description Veterinary Labels with Warning (LV-Vet 8) Product Details and specifications: Blank/White Labels Label Dimensions 2 3/4" x 1 3/4"†Warning at the bottom by the scoring 3/8ths of an inch scored and removable at the bottom for smaller prescription bottles 500 labels per roll Self sticking adhesive just peel and stick Compatible with major Veterinary Practice software LabelValue Brand - Compare to paramedical labels TL-20 / TL-10 / M-158 We can custom print your name, logo and address in up to three colors on this label call for more information. Free Shipping Fully Guaranteed by the LabelValue.com Promise Works with the following software: AVImark® ClienTrax Complete Clinic DVMAX® DVM Manager IntraVet Paws Practice V-Tech Vetech Vetstar and others Save your practice money by ordering your Vet labels from LabelValue.com and get FREE SHIPPING with no minimum purchase! SAVE 55% Compared to Dymo MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Vet-30258 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value Vet8 labels are the perfect size for printing prescriptions, name badges, shipping labels, or a variety of other veterinary related projects from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2 3/4" x 1 3/4" and is designed to be 100% compatible with your Dymo LabelWriter printer. Just like Dymo brand labels, Label Value Vet9 labels contain 500 labels per roll. Printer Compatibility Dymo LabelWriters Zebra printers Eltron 1" core direct thermal printers Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Tampa, FL, USA
Veterinary Prescription Labels w/ Warning and Removable Scoring
LV-Vet8
Veterinary Prescription Labels w/ Warning and Removable Scoring LV-Vet8
Veterinary Prescription Labels w/ Warning and Removable Scoring Description Veterinary Labels with Warning (LV-Vet 8) Product Details and specifications: Blank/White Labels Label Dimensions 2 3/4" x 1 3/4"†Warning at the bottom by the scoring 3/8ths of an inch scored and removable at the bottom for smaller prescription bottles 500 labels per roll Self sticking adhesive just peel and stick Compatible with major Veterinary Practice software LabelValue Brand - Compare to paramedical labels TL-20 / TL-10 / M-158 We can custom print your name, logo and address in up to three colors on this label call for more information. Free Shipping Fully Guaranteed by the LabelValue.com Promise Works with the following software: AVImark® ClienTrax Complete Clinic DVMAX® DVM Manager IntraVet Paws Practice V-Tech Vetech Vetstar and others Save your practice money by ordering your Vet labels from LabelValue.com and get FREE SHIPPING with no minimum purchase! SAVE 55% Compared to Dymo MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Vet-30258 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value Vet8 labels are the perfect size for printing prescriptions, name badges, shipping labels, or a variety of other veterinary related projects from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2 3/4" x 1 3/4" and is designed to be 100% compatible with your Dymo LabelWriter printer. Just like Dymo brand labels, Label Value Vet9 labels contain 500 labels per roll. Printer Compatibility Dymo LabelWriters Zebra printers Eltron 1" core direct thermal printers Don’t forget… we offer substantial quantity discounts for bulk orders

Veterinary Prescription Labels w/ Warning and Removable Scoring Description


Veterinary Labels with Warning (LV-Vet 8) Product Details and specifications:



  • Blank/White Labels
  • Label Dimensions 2 3/4" x 1 3/4"â€
  • Warning at the bottom by the scoring
  • 3/8ths of an inch scored and removable at the bottom for smaller prescription bottles
  • 500 labels per roll
  • Self sticking adhesive just peel and stick
  • Compatible with major Veterinary Practice software
  • LabelValue Brand - Compare to paramedical labels TL-20 / TL-10 / M-158
  • We can custom print your name, logo and address in up to three colors on this label call for more information.
  • Free Shipping
  • Fully Guaranteed by the LabelValue.com Promise
  • Works with the following software:

    • AVImark®
    • ClienTrax
    • Complete Clinic
    • DVMAX®
    • DVM Manager
    • IntraVet
    • Paws Practice
    • V-Tech
    • Vetech
    • Vetstar
    • and others

Save your practice money by ordering your Vet labels from LabelValue.com and get FREE SHIPPING with no minimum purchase!


SAVE 55% Compared to Dymo MSRP


Questions or Order by Phone 1(800)750-7764


If you are not completely satisfied with our Vet-30258 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today!


Label Value Vet8 labels are the perfect size for printing prescriptions, name badges, shipping labels, or a variety of other veterinary related projects from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the new Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2 3/4" x 1 3/4" and is designed to be 100% compatible with your Dymo LabelWriter printer.



Just like Dymo brand labels, Label Value Vet9 labels contain 500 labels per roll.


Printer Compatibility



  • Dymo LabelWriters
  • Zebra printers
  • Eltron 1" core direct thermal printers

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-Vet8
Product Name Veterinary Prescription Labels w/ Warning and Removable Scoring
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-856 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
3 suppliers
High Temperature Overlaminate - XL-1561 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details
Label Sheets - 358757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 1.17 inches (29.6 mm)
View Details