LabelValue Veterinary Prescription Labels with Removable Scoring LV-Vet7

Description
Veterinary Prescription Labels with Removable Scoring Description Veterinary Labels (LV-Vet 7) Product Details and specifications: Blank/White Labels Label Dimensions 2-1/8†x 2-3/4†3/8ths of an inch scored at the bottom of the label and removable for smaller prescription bottles 500 labels per roll Self sticking adhesive just peel and stick Compatible with major Veterinary Practice software LabelValue Brand We can custom print your name, logo and address in up to three colors on this label call for more information. Free Shipping Fully Guaranteed by the LabelValue.com Promise Works with the following software: AVImark® ClienTrax Complete Clinic DVMAX® DVM Manager IntraVet Paws Practice V-Tech Vetech Vetstar and others Save your practice money by ordering your Vet labels from LabelValue.com and get FREE SHIPPING with no minimum purchase! SAVE 55% Compared to Dymo MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Vet-30258 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value Vet7 labels are the perfect size for printing prescriptions, name badges, shipping labels, or a variety of other veterinary related projects from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2 3/4" x 1 3/4" and is designed to be 100% compatible with your Dymo LabelWriter printer. Just like Dymo brand labels, Label Value Vet9 labels contain 500 labels per roll. Printer Compatibility Dymo LabelWriter printers Zebra printers Eltron 1" Core Direct Thermal Printers Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Veterinary Prescription Labels with Removable Scoring Description Veterinary Labels (LV-Vet 7) Product Details and specifications: Blank/White Labels Label Dimensions 2-1/8†x 2-3/4†3/8ths of an inch scored at the bottom of the label and removable for smaller prescription bottles 500 labels per roll Self sticking adhesive just peel and stick Compatible with major Veterinary Practice software LabelValue Brand We can custom print your name, logo and address in up to three colors on this label call for more information. Free Shipping Fully Guaranteed by the LabelValue.com Promise Works with the following software: AVImark® ClienTrax Complete Clinic DVMAX® DVM Manager IntraVet Paws Practice V-Tech Vetech Vetstar and others Save your practice money by ordering your Vet labels from LabelValue.com and get FREE SHIPPING with no minimum purchase! SAVE 55% Compared to Dymo MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Vet-30258 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value Vet7 labels are the perfect size for printing prescriptions, name badges, shipping labels, or a variety of other veterinary related projects from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2 3/4" x 1 3/4" and is designed to be 100% compatible with your Dymo LabelWriter printer. Just like Dymo brand labels, Label Value Vet9 labels contain 500 labels per roll. Printer Compatibility Dymo LabelWriter printers Zebra printers Eltron 1" Core Direct Thermal Printers Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Tampa, FL, USA
Veterinary Prescription Labels with Removable Scoring
LV-Vet7
Veterinary Prescription Labels with Removable Scoring LV-Vet7
Veterinary Prescription Labels with Removable Scoring Description Veterinary Labels (LV-Vet 7) Product Details and specifications: Blank/White Labels Label Dimensions 2-1/8†x 2-3/4†3/8ths of an inch scored at the bottom of the label and removable for smaller prescription bottles 500 labels per roll Self sticking adhesive just peel and stick Compatible with major Veterinary Practice software LabelValue Brand We can custom print your name, logo and address in up to three colors on this label call for more information. Free Shipping Fully Guaranteed by the LabelValue.com Promise Works with the following software: AVImark® ClienTrax Complete Clinic DVMAX® DVM Manager IntraVet Paws Practice V-Tech Vetech Vetstar and others Save your practice money by ordering your Vet labels from LabelValue.com and get FREE SHIPPING with no minimum purchase! SAVE 55% Compared to Dymo MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our Vet-30258 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value Vet7 labels are the perfect size for printing prescriptions, name badges, shipping labels, or a variety of other veterinary related projects from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2 3/4" x 1 3/4" and is designed to be 100% compatible with your Dymo LabelWriter printer. Just like Dymo brand labels, Label Value Vet9 labels contain 500 labels per roll. Printer Compatibility Dymo LabelWriter printers Zebra printers Eltron 1" Core Direct Thermal Printers Don’t forget… we offer substantial quantity discounts for bulk orders

Veterinary Prescription Labels with Removable Scoring Description


Veterinary Labels (LV-Vet 7) Product Details and specifications:



  • Blank/White Labels
  • Label Dimensions 2-1/8†x 2-3/4â€
  • 3/8ths of an inch scored at the bottom of the label and removable for smaller prescription bottles
  • 500 labels per roll
  • Self sticking adhesive just peel and stick
  • Compatible with major Veterinary Practice software
  • LabelValue Brand
  • We can custom print your name, logo and address in up to three colors on this label call for more information.
  • Free Shipping
  • Fully Guaranteed by the LabelValue.com Promise
  • Works with the following software:

    • AVImark®
    • ClienTrax
    • Complete Clinic
    • DVMAX®
    • DVM Manager
    • IntraVet
    • Paws Practice
    • V-Tech
    • Vetech
    • Vetstar
    • and others

Save your practice money by ordering your Vet labels from LabelValue.com and get FREE SHIPPING with no minimum purchase!


SAVE 55% Compared to Dymo MSRP


Questions or Order by Phone 1(800)750-7764


If you are not completely satisfied with our Vet-30258 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today!


Label Value Vet7 labels are the perfect size for printing prescriptions, name badges, shipping labels, or a variety of other veterinary related projects from your Dymo LabelWriter 330, Dymo LabelWriter 330 Turbo printer and the Dymo 400 series printers. Each bright white, high quality, self-adhesive label measures 2 3/4" x 1 3/4" and is designed to be 100% compatible with your Dymo LabelWriter printer.



Just like Dymo brand labels, Label Value Vet9 labels contain 500 labels per roll.


Printer Compatibility



  • Dymo LabelWriter printers
  • Zebra printers
  • Eltron 1" Core Direct Thermal Printers

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-Vet7
Product Name Veterinary Prescription Labels with Removable Scoring
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-804 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
WHITE ALUMINUM HIGH HEAT RESISTANT LABEL - ML-3708 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 7587977 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details