LabelValue Small Veterinary Prescription Labels w/ Warning LV-Vet2

Description
Small Veterinary Prescription Labels w/ Warning Description Veterinary Warning Label (LV-Vet2) Prescription Labels contain a warning message that reads Keep Out of Children's Reach - For Veterinary Use Only. Veterinary Warning Label (LV-Vet2) Specifications: LabelValue brand Label Dimensions 1-4/5†x 3-1/10†(compare to Dymo 30326) 400 labels per roll Self sticking adhesive just peel and stick We can custom print your name, logo and address in up to three colors on this label call for more information. FREE SHIPPING Works with the following software: DVM Managerâ„¢ IDEXX Better Choiceâ„¢ Winvet® Part Number LV-Vet2 Save your practice money by ordering your Vet Rx labels from LabelValue.com and get FREE SHIPPING with no minimum purchase! Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our LV-Vet2 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value Veterinary warning labels are the perfect size for printing prescriptions, from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 1-4/5†x 3-1/10†and is designed to be 100% compatible with your Dymo LabelWriter printer. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders
Description
Small Veterinary Prescription Labels w/ Warning Description Veterinary Warning Label (LV-Vet2) Prescription Labels contain a warning message that reads Keep Out of Children's Reach - For Veterinary Use Only. Veterinary Warning Label (LV-Vet2) Specifications: LabelValue brand Label Dimensions 1-4/5†x 3-1/10†(compare to Dymo 30326) 400 labels per roll Self sticking adhesive just peel and stick We can custom print your name, logo and address in up to three colors on this label call for more information. FREE SHIPPING Works with the following software: DVM Managerâ„¢ IDEXX Better Choiceâ„¢ Winvet® Part Number LV-Vet2 Save your practice money by ordering your Vet Rx labels from LabelValue.com and get FREE SHIPPING with no minimum purchase! Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our LV-Vet2 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value Veterinary warning labels are the perfect size for printing prescriptions, from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 1-4/5†x 3-1/10†and is designed to be 100% compatible with your Dymo LabelWriter printer. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
Small Veterinary Prescription Labels w/ Warning - LV-Vet2 - LabelValue
Tampa, FL, USA
Small Veterinary Prescription Labels w/ Warning
LV-Vet2
Small Veterinary Prescription Labels w/ Warning LV-Vet2
Small Veterinary Prescription Labels w/ Warning Description Veterinary Warning Label (LV-Vet2) Prescription Labels contain a warning message that reads Keep Out of Children's Reach - For Veterinary Use Only. Veterinary Warning Label (LV-Vet2) Specifications: LabelValue brand Label Dimensions 1-4/5†x 3-1/10†(compare to Dymo 30326) 400 labels per roll Self sticking adhesive just peel and stick We can custom print your name, logo and address in up to three colors on this label call for more information. FREE SHIPPING Works with the following software: DVM Managerâ„¢ IDEXX Better Choiceâ„¢ Winvet® Part Number LV-Vet2 Save your practice money by ordering your Vet Rx labels from LabelValue.com and get FREE SHIPPING with no minimum purchase! Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our LV-Vet2 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today! Label Value Veterinary warning labels are the perfect size for printing prescriptions, from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 1-4/5†x 3-1/10†and is designed to be 100% compatible with your Dymo LabelWriter printer. Printer Compatibility Dymo LabelWriter 330 Dymo LabelWriter 330 Turbo Dymo LabelWriter 400 Dymo LabelWriter 400 Turbo Dymo LabelWriter 450 Dymo LabelWriter 450 Turbo Dymo LabelWriter 450 Twin Turbo Dymo LabelWriter 450 DUO Dymo LabelWriter EL60 Dymo LabelWriter 320 Dymo LabelWriter SE300 Dymo LabelWriter Duo Dymo LabelWriter Twin Turbo CoStar LabelWriter XL+ CoStar LabelWriter BC+ CoStar LabelWriter SE Series CoStar LabelWriter ASCII Series Don’t forget… we offer substantial quantity discounts for bulk orders

Small Veterinary Prescription Labels w/ Warning Description


Veterinary Warning Label (LV-Vet2) Prescription Labels contain a warning message that reads Keep Out of Children's Reach - For Veterinary Use Only.


Veterinary Warning Label (LV-Vet2) Specifications:



  • LabelValue brand
  • Label Dimensions 1-4/5†x 3-1/10†(compare to Dymo 30326)
  • 400 labels per roll
  • Self sticking adhesive just peel and stick
  • We can custom print your name, logo and address in up to three colors on this label call for more information.
  • FREE SHIPPING
  • Works with the following software:

    • DVM Managerâ„¢
    • IDEXX Better Choiceâ„¢
    • Winvet®

  • Part Number LV-Vet2

Save your practice money by ordering your Vet Rx labels from LabelValue.com and get FREE SHIPPING with no minimum purchase!



Questions or Order by Phone 1(800)750-7764


If you are not completely satisfied with our LV-Vet2 labels send them back for a full refund. If you find a better price on Dymo compatible labels, we will refund 110% of the difference. Give us a try today!


Label Value Veterinary warning labels are the perfect size for printing prescriptions, from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 1-4/5†x 3-1/10†and is designed to be 100% compatible with your Dymo LabelWriter printer.



Printer Compatibility



  • Dymo LabelWriter 330
  • Dymo LabelWriter 330 Turbo
  • Dymo LabelWriter 400
  • Dymo LabelWriter 400 Turbo
  • Dymo LabelWriter 450
  • Dymo LabelWriter 450 Turbo
  • Dymo LabelWriter 450 Twin Turbo
  • Dymo LabelWriter 450 DUO
  • Dymo LabelWriter EL60
  • Dymo LabelWriter 320
  • Dymo LabelWriter SE300
  • Dymo LabelWriter Duo
  • Dymo LabelWriter Twin Turbo
  • CoStar LabelWriter XL+
  • CoStar LabelWriter BC+
  • CoStar LabelWriter SE Series
  • CoStar LabelWriter ASCII Series

Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-Vet2
Product Name Small Veterinary Prescription Labels w/ Warning
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-864 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
Label Sheets - 2893539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 7.86 inches (200 mm)
View Details
High Temperature Overlaminate - XL-1561 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details