LabelValue Please Call 48 Hours Ahead for Refill Veterinary Label LV-VET-131

Description
Please Call 48 Hours Ahead for Refill Veterinary Label Description LV-VET-131 Please Call 48 Hours Ahead for Refill Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This green veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-131 Please Call 48 Hours Ahead for Refill veterinary labels on files, charts or records without loss of adhesion or print quality. Please Call 48 Hours Ahead for Refill Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-131 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Please Call 48 Hours Ahead for Refill Veterinary Label Description LV-VET-131 Please Call 48 Hours Ahead for Refill Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This green veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-131 Please Call 48 Hours Ahead for Refill veterinary labels on files, charts or records without loss of adhesion or print quality. Please Call 48 Hours Ahead for Refill Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-131 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Please Call 48 Hours Ahead for Refill Veterinary Label - LV-VET-131 - LabelValue
Tampa, FL, USA
Please Call 48 Hours Ahead for Refill Veterinary Label
LV-VET-131
Please Call 48 Hours Ahead for Refill Veterinary Label LV-VET-131
Please Call 48 Hours Ahead for Refill Veterinary Label Description LV-VET-131 Please Call 48 Hours Ahead for Refill Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This green veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-131 Please Call 48 Hours Ahead for Refill veterinary labels on files, charts or records without loss of adhesion or print quality. Please Call 48 Hours Ahead for Refill Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-131 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Please Call 48 Hours Ahead for Refill Veterinary Label Description


LV-VET-131 Please Call 48 Hours Ahead for Refill Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This green veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-131 Please Call 48 Hours Ahead for Refill veterinary labels on files, charts or records without loss of adhesion or print quality.


Please Call 48 Hours Ahead for Refill Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-131

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-131
Product Name Please Call 48 Hours Ahead for Refill Veterinary Label
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-801 - WAGO
Specs
Materials of Construction Polyester
View Details
Label Sheets - 2893494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38.1 mm)
View Details
2 MIL White High Gloss Polyimide Label Material - XF-102G - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details