LabelValue Keep in Refrigerator DO NOT FREEZE Veterinary Label LV-VET-127

Description
Keep in Refrigerator DO NOT FREEZE Veterinary Label Description LV-VET-127 Keep in Refrigerator DO NOT FREEZE Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This yellow veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-127 Keep in Refrigerator DO NOT FREEZE veterinary labels on files, charts or records without loss of adhesion or print quality. Keep in Refrigerator DO NOT FREEZE Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-127 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Keep in Refrigerator DO NOT FREEZE Veterinary Label Description LV-VET-127 Keep in Refrigerator DO NOT FREEZE Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This yellow veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-127 Keep in Refrigerator DO NOT FREEZE veterinary labels on files, charts or records without loss of adhesion or print quality. Keep in Refrigerator DO NOT FREEZE Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-127 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Keep in Refrigerator DO NOT FREEZE Veterinary Label - LV-VET-127 - LabelValue
Tampa, FL, USA
Keep in Refrigerator DO NOT FREEZE Veterinary Label
LV-VET-127
Keep in Refrigerator DO NOT FREEZE Veterinary Label LV-VET-127
Keep in Refrigerator DO NOT FREEZE Veterinary Label Description LV-VET-127 Keep in Refrigerator DO NOT FREEZE Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This yellow veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-127 Keep in Refrigerator DO NOT FREEZE veterinary labels on files, charts or records without loss of adhesion or print quality. Keep in Refrigerator DO NOT FREEZE Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-127 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Keep in Refrigerator DO NOT FREEZE Veterinary Label Description


LV-VET-127 Keep in Refrigerator DO NOT FREEZE Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This yellow veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-127 Keep in Refrigerator DO NOT FREEZE veterinary labels on files, charts or records without loss of adhesion or print quality.


Keep in Refrigerator DO NOT FREEZE Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-127

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-127
Product Name Keep in Refrigerator DO NOT FREEZE Veterinary Label
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-804 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Laser Markable Labels - XF-672 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color White
View Details
Label Sheets - 2655623 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 11.5 inches (292 mm)
View Details