LabelValue Important Finish All Medication Veterinary Label LV-VET-124

Description
Important Finish All Medication Veterinary Label Description LV-VET-124 Important Finish All Medication Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This red veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-124 Important Finish All Medication veterinary labels on files, charts or records without loss of adhesion or print quality. Important Finish All Medication Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-124 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Important Finish All Medication Veterinary Label Description LV-VET-124 Important Finish All Medication Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This red veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-124 Important Finish All Medication veterinary labels on files, charts or records without loss of adhesion or print quality. Important Finish All Medication Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-124 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Important Finish All Medication Veterinary Label - LV-VET-124 - LabelValue
Tampa, FL, USA
Important Finish All Medication Veterinary Label
LV-VET-124
Important Finish All Medication Veterinary Label LV-VET-124
Important Finish All Medication Veterinary Label Description LV-VET-124 Important Finish All Medication Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This red veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-124 Important Finish All Medication veterinary labels on files, charts or records without loss of adhesion or print quality. Important Finish All Medication Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-124 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Important Finish All Medication Veterinary Label Description


LV-VET-124 Important Finish All Medication Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This red veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-124 Important Finish All Medication veterinary labels on files, charts or records without loss of adhesion or print quality.


Important Finish All Medication Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-124

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-124
Product Name Important Finish All Medication Veterinary Label
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details
Pre-printed Labels - 7588005 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
High Temperature Overlaminate - XL-1502 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details