LabelValue Medications Cannot Be Returned Veterinary Label LV-VET-122

Description
Medications Cannot Be Returned Veterinary Label Description LV-VET-122 Medications Cannot Be Returned Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-122 Medications Cannot Be Returned veterinary labels on files, charts or records without loss of adhesion or print quality. Medications Cannot Be Returned Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-122 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Medications Cannot Be Returned Veterinary Label Description LV-VET-122 Medications Cannot Be Returned Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-122 Medications Cannot Be Returned veterinary labels on files, charts or records without loss of adhesion or print quality. Medications Cannot Be Returned Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-122 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Medications Cannot Be Returned Veterinary Label - LV-VET-122 - LabelValue
Tampa, FL, USA
Medications Cannot Be Returned Veterinary Label
LV-VET-122
Medications Cannot Be Returned Veterinary Label LV-VET-122
Medications Cannot Be Returned Veterinary Label Description LV-VET-122 Medications Cannot Be Returned Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-122 Medications Cannot Be Returned veterinary labels on files, charts or records without loss of adhesion or print quality. Medications Cannot Be Returned Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-122 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Medications Cannot Be Returned Veterinary Label Description


LV-VET-122 Medications Cannot Be Returned Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-122 Medications Cannot Be Returned veterinary labels on files, charts or records without loss of adhesion or print quality.


Medications Cannot Be Returned Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-122

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-122
Product Name Medications Cannot Be Returned Veterinary Label
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-155 - WAGO
Specs
Materials of Construction Polyester
View Details
2 suppliers
Double Coated Tag - XF-610 - Polyonics
Specs
Materials of Construction Plastic / Film
Thickness 0.0055 inches (0.1397 mm)
View Details
Label Rolls - 2790900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Thermal Paper
Color White
Width 0.4724 inches (12 mm)
View Details