LabelValue Poison with Cross Skull Image Veterinary Label LV-VET-119

Description
Poison with Cross Skull Image Veterinary Label Description LV-VET-119 Poison with Cross Skull Image Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-119 Poison with Cross Skull Image veterinary labels on files, charts or records without loss of adhesion or print quality. Poison with Cross Skull Image Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-119 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Poison with Cross Skull Image Veterinary Label Description LV-VET-119 Poison with Cross Skull Image Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-119 Poison with Cross Skull Image veterinary labels on files, charts or records without loss of adhesion or print quality. Poison with Cross Skull Image Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-119 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Poison with Cross Skull Image Veterinary Label - LV-VET-119 - LabelValue
Tampa, FL, USA
Poison with Cross Skull Image Veterinary Label
LV-VET-119
Poison with Cross Skull Image Veterinary Label LV-VET-119
Poison with Cross Skull Image Veterinary Label Description LV-VET-119 Poison with Cross Skull Image Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-119 Poison with Cross Skull Image veterinary labels on files, charts or records without loss of adhesion or print quality. Poison with Cross Skull Image Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-119 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Poison with Cross Skull Image Veterinary Label Description


LV-VET-119 Poison with Cross Skull Image Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-119 Poison with Cross Skull Image veterinary labels on files, charts or records without loss of adhesion or print quality.


Poison with Cross Skull Image Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-119

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-119
Product Name Poison with Cross Skull Image Veterinary Label
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-856 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
3 suppliers
Label Printer Tapes - 494815 - RS Components, Ltd.
Specs
Color Yellow
Width 0.3543 inches (9 mm)
Length 26.25 ft (80 dm)
View Details
Single Coated Linered Tapes - XT-707 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details