LabelValue Use Gloves When Administering Veterinary Labels LV-VET-117

Description
Use Gloves When Administering Veterinary Labels Description LV-VET-117 Use Gloves When Administering Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-117 Use Gloves When Administering veterinary labels on files, charts or records without loss of adhesion or print quality. Use Gloves When Administering Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-117 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Use Gloves When Administering Veterinary Labels Description LV-VET-117 Use Gloves When Administering Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-117 Use Gloves When Administering veterinary labels on files, charts or records without loss of adhesion or print quality. Use Gloves When Administering Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-117 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Use Gloves When Administering Veterinary Labels - LV-VET-117 - LabelValue
Tampa, FL, USA
Use Gloves When Administering Veterinary Labels
LV-VET-117
Use Gloves When Administering Veterinary Labels LV-VET-117
Use Gloves When Administering Veterinary Labels Description LV-VET-117 Use Gloves When Administering Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-117 Use Gloves When Administering veterinary labels on files, charts or records without loss of adhesion or print quality. Use Gloves When Administering Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-117 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Use Gloves When Administering Veterinary Labels Description


LV-VET-117 Use Gloves When Administering Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-117 Use Gloves When Administering veterinary labels on files, charts or records without loss of adhesion or print quality.


Use Gloves When Administering Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-117

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-117
Product Name Use Gloves When Administering Veterinary Labels
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-541 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte Buff
View Details
Pre-printed Labels - 7587970 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details