LabelValue Do Not Use On Cats Veterinary Labels LV-VET-116

Description
Do Not Use On Cats Veterinary Labels Description LV-VET-116 Do Not Use On Cats Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This red veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-116 Do Not Use On Cats veterinary labels on files, charts or records without loss of adhesion or print quality. Do Not Use On Cats Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-116 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Do Not Use On Cats Veterinary Labels Description LV-VET-116 Do Not Use On Cats Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This red veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-116 Do Not Use On Cats veterinary labels on files, charts or records without loss of adhesion or print quality. Do Not Use On Cats Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-116 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Do Not Use On Cats Veterinary Labels - LV-VET-116 - LabelValue
Tampa, FL, USA
Do Not Use On Cats Veterinary Labels
LV-VET-116
Do Not Use On Cats Veterinary Labels LV-VET-116
Do Not Use On Cats Veterinary Labels Description LV-VET-116 Do Not Use On Cats Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This red veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-116 Do Not Use On Cats veterinary labels on files, charts or records without loss of adhesion or print quality. Do Not Use On Cats Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-116 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Do Not Use On Cats Veterinary Labels Description


LV-VET-116 Do Not Use On Cats Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This red veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-116 Do Not Use On Cats veterinary labels on files, charts or records without loss of adhesion or print quality.


Do Not Use On Cats Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-116

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-116
Product Name Do Not Use On Cats Veterinary Labels
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-501/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Single Coated Linered Tapes - XT-790 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details
Label Sheets - 358770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 5.67 inches (144 mm)
View Details