LabelValue For the Ear Veterinary Labels LV-VET-113

Description
For the Ear Veterinary Labels Description LV-VET-113 For the Ear Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This yellow veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-113 For the Ear veterinary labels on files, charts or records without loss of adhesion or print quality. For the Ear Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-113 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
For the Ear Veterinary Labels Description LV-VET-113 For the Ear Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This yellow veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-113 For the Ear veterinary labels on files, charts or records without loss of adhesion or print quality. For the Ear Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-113 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
For the Ear Veterinary Labels - LV-VET-113 - LabelValue
Tampa, FL, USA
For the Ear Veterinary Labels
LV-VET-113
For the Ear Veterinary Labels LV-VET-113
For the Ear Veterinary Labels Description LV-VET-113 For the Ear Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This yellow veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-113 For the Ear veterinary labels on files, charts or records without loss of adhesion or print quality. For the Ear Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-113 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

For the Ear Veterinary Labels Description


LV-VET-113 For the Ear Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This yellow veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-113 For the Ear veterinary labels on files, charts or records without loss of adhesion or print quality.


For the Ear Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-113

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-113
Product Name For the Ear Veterinary Labels
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-500/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Thermal Transfer Printable Label - XF-300 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Permanent
Color White
View Details
Label Sheets - 358779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.36 inches (60 mm)
View Details