LabelValue Keep in Refrigerator Veterinary Labels LV-VET-109

Description
Keep in Refrigerator Veterinary Labels Description LV-VET-109 Keep in Refrigerator Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-109 Keep in Refrigerator veterinary labels on files, charts or records without loss of adhesion or print quality. For Veterinary Use Only Keep Out of Reach of Children Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-109 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Keep in Refrigerator Veterinary Labels Description LV-VET-109 Keep in Refrigerator Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-109 Keep in Refrigerator veterinary labels on files, charts or records without loss of adhesion or print quality. For Veterinary Use Only Keep Out of Reach of Children Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-109 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Keep in Refrigerator Veterinary Labels - LV-VET-109 - LabelValue
Tampa, FL, USA
Keep in Refrigerator Veterinary Labels
LV-VET-109
Keep in Refrigerator Veterinary Labels LV-VET-109
Keep in Refrigerator Veterinary Labels Description LV-VET-109 Keep in Refrigerator Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-109 Keep in Refrigerator veterinary labels on files, charts or records without loss of adhesion or print quality. For Veterinary Use Only Keep Out of Reach of Children Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-109 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Keep in Refrigerator Veterinary Labels Description


LV-VET-109 Keep in Refrigerator Veterinary Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This orange veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-109 Keep in Refrigerator veterinary labels on files, charts or records without loss of adhesion or print quality.


For Veterinary Use Only Keep Out of Reach of Children Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-109

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-109
Product Name Keep in Refrigerator Veterinary Labels
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details
WHITE ALUMINUM HIGH TEMPERATURE LABEL - ML-3703 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 7587951 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details