LabelValue Refill When Empty Veterinary Label LV-VET-107

Description
Refill When Empty Veterinary Label Description LV-VET-107 Refill When Empty are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This florescent pink veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-107 Refill When Empty medical labels on files, charts or records without loss of adhesion or print quality. Refill When Empty Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-107 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Refill When Empty Veterinary Label Description LV-VET-107 Refill When Empty are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This florescent pink veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-107 Refill When Empty medical labels on files, charts or records without loss of adhesion or print quality. Refill When Empty Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-107 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Refill When Empty Veterinary Label - LV-VET-107 - LabelValue
Tampa, FL, USA
Refill When Empty Veterinary Label
LV-VET-107
Refill When Empty Veterinary Label LV-VET-107
Refill When Empty Veterinary Label Description LV-VET-107 Refill When Empty are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This florescent pink veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-107 Refill When Empty medical labels on files, charts or records without loss of adhesion or print quality. Refill When Empty Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-107 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Refill When Empty Veterinary Label Description


LV-VET-107 Refill When Empty are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This florescent pink veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-107 Refill When Empty medical labels on files, charts or records without loss of adhesion or print quality.


Refill When Empty Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-107

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-107
Product Name Refill When Empty Veterinary Label
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details
2 MIL White Semi Gloss Polyimide Label Material - XF-102S - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 4506114 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details