LabelValue Shake Well Before Using Veterinary Labels LV-VET-102

Description
Shake Well Before Using Veterinary Labels Description LV-VET-102 Shake Well Before Using Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This pink veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-102 Shake Well Before Using medical labels on files, charts or records without loss of adhesion or print quality. Shake Well Before Using Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-102 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Shake Well Before Using Veterinary Labels Description LV-VET-102 Shake Well Before Using Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This pink veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-102 Shake Well Before Using medical labels on files, charts or records without loss of adhesion or print quality. Shake Well Before Using Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-102 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Shake Well Before Using Veterinary Labels - LV-VET-102 - LabelValue
Tampa, FL, USA
Shake Well Before Using Veterinary Labels
LV-VET-102
Shake Well Before Using Veterinary Labels LV-VET-102
Shake Well Before Using Veterinary Labels Description LV-VET-102 Shake Well Before Using Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This pink veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-102 Shake Well Before Using medical labels on files, charts or records without loss of adhesion or print quality. Shake Well Before Using Details and Specifications 500 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-VET-102 For Questions, Comments, or to Order by Phone: 1(800)750-7764. Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Shake Well Before Using Veterinary Labels Description


LV-VET-102 Shake Well Before Using Labels are designed for optimum performance in any veterninary environment. These labels are recommended for veterinary practices. This pink veterinary label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-VET-102 Shake Well Before Using medical labels on files, charts or records without loss of adhesion or print quality.


Shake Well Before Using Details and Specifications



  • 500 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-VET-102

For Questions, Comments, or to Order by Phone: 1(800)750-7764.


Looking for a custom veterinary label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-VET-102
Product Name Shake Well Before Using Veterinary Labels
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Extreme High Temperature Label - XF-808 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; High Temperature
Color White
View Details
Pre-printed Labels - 7587967 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details