LabelValue Thank you Round Label 1.5" LV-Thank1

Description
Thank you Round Label 1.5" Description 1.5" Round Thank You Stickers (Circle) Express your appreciation to customers for their business with brightly-colored Thank You labels Color: Yellow 500 Labels Per Roll Permanent adhesive with temperature range of -20 to +80 Celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping
Description
Thank you Round Label 1.5" Description 1.5" Round Thank You Stickers (Circle) Express your appreciation to customers for their business with brightly-colored Thank You labels Color: Yellow 500 Labels Per Roll Permanent adhesive with temperature range of -20 to +80 Celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping

Suppliers

Company
Product
Description
Supplier Links
Thank you Round Label 1.5
Tampa, FL, USA
Thank you Round Label 1.5"
LV-Thank1
Thank you Round Label 1.5" LV-Thank1
Thank you Round Label 1.5" Description 1.5" Round Thank You Stickers (Circle) Express your appreciation to customers for their business with brightly-colored Thank You labels Color: Yellow 500 Labels Per Roll Permanent adhesive with temperature range of -20 to +80 Celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping

Thank you Round Label 1.5" Description


1.5" Round Thank You Stickers (Circle)



  • Express your appreciation to customers for their business with brightly-colored Thank You labels
  • Color: Yellow
  • 500 Labels Per Roll
  • Permanent adhesive with temperature range of -20 to +80 Celsius
  • Quantity Discounts available
  • Fully guaranteed by the LabelValue Promise
  • Free Shipping
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-Thank1
Product Name Thank you Round Label 1.5"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-503/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
WHITE ALUMINUM HIGH TEMPERATURE LABEL - ML-3703 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 4453650 - RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details