LabelValue "Special" Round label 1.5" LV-SpecialY

Description
"Special" Round label 1.5" Description This yellow point of sale label is great for retail environments. Store owners can use this for indicating special items in stock like seasonal decorations, or temporary daily specials. This particular label is made with permanent adhesive, so stickers aren't in danger of falling off or getting mixed up. 1.5' Round Stickers (Circle) "Special" in black lettering POS Label Color: yellow 500 Labels Per Roll Ideal for Indicating clearance and sales on items Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Model: LV-SpecialY
Description
"Special" Round label 1.5" Description This yellow point of sale label is great for retail environments. Store owners can use this for indicating special items in stock like seasonal decorations, or temporary daily specials. This particular label is made with permanent adhesive, so stickers aren't in danger of falling off or getting mixed up. 1.5' Round Stickers (Circle) "Special" in black lettering POS Label Color: yellow 500 Labels Per Roll Ideal for Indicating clearance and sales on items Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Model: LV-SpecialY

Suppliers

Company
Product
Description
Supplier Links
Tampa, FL, USA
"Special" Round label 1.5"
LV-SpecialY
"Special" Round label 1.5" LV-SpecialY
"Special" Round label 1.5" Description This yellow point of sale label is great for retail environments. Store owners can use this for indicating special items in stock like seasonal decorations, or temporary daily specials. This particular label is made with permanent adhesive, so stickers aren't in danger of falling off or getting mixed up. 1.5' Round Stickers (Circle) "Special" in black lettering POS Label Color: yellow 500 Labels Per Roll Ideal for Indicating clearance and sales on items Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Model: LV-SpecialY

"Special" Round label 1.5" Description


This yellow point of sale label is great for retail environments. Store owners can use this for indicating special items in stock like seasonal decorations, or temporary daily specials. This particular label is made with permanent adhesive, so stickers aren't in danger of falling off or getting mixed up.



  • 1.5' Round Stickers (Circle)
  • "Special" in black lettering
  • POS Label
  • Color: yellow
  • 500 Labels Per Roll
  • Ideal for Indicating clearance and sales on items
  • Permanent adhesive with temperature range of -20 to +80 celsius
  • Quantity Discounts available
  • Fully guaranteed by the LabelValue Promise
  • Free Shipping

Model: LV-SpecialY

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-SpecialY
Product Name "Special" Round label 1.5"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-858 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Label Sheets - 1784174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.05 inches (52 mm)
View Details
Thermal Transfer Printable Label - XF-520 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Yellow
View Details