LabelValue School Check In Compatible ID Badge Labels - White LV-SCI-IDW

Description
School Check In Compatible ID Badge Labels - White Description School Check In Compatible ID Badge Labels Product Details: Label Dimensions 2-5/16†x 4-1/4†Color = White 300 labels per roll Prints perfect name tags and guaranteed to work with your School Checkin Software Self sticking adhesive Free Shipping Quality coated direct thermal paper LabelValue Brand - compare to School Check In ID Badge 100% compatible with your Dymo LabelWriter printer We can custom print your name, logo and address in up to three colors on this label call for more information. Designed specifically for compatibility with School Check In Software. (LabelValue.com has no affiliation with School Check In) Model LV-SCI-IDW Fully Guaranteed by the LabelValue.com Promise SAVE 50% Compared to School Check In MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our ID Badge labels send them back for a full refund. If you find a better price on these labels we will refund 110% of the difference. Give us a try today! Label Value brand School Check In labels are the perfect size for printing shipping labels, or a variety of other projects, from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 2-5/16†x 4.25†and is designed to be 100% compatible with your Dymo LabelWriter printer. Don’t forget… we offer substantial quantity discounts for bulk orders
Description
School Check In Compatible ID Badge Labels - White Description School Check In Compatible ID Badge Labels Product Details: Label Dimensions 2-5/16†x 4-1/4†Color = White 300 labels per roll Prints perfect name tags and guaranteed to work with your School Checkin Software Self sticking adhesive Free Shipping Quality coated direct thermal paper LabelValue Brand - compare to School Check In ID Badge 100% compatible with your Dymo LabelWriter printer We can custom print your name, logo and address in up to three colors on this label call for more information. Designed specifically for compatibility with School Check In Software. (LabelValue.com has no affiliation with School Check In) Model LV-SCI-IDW Fully Guaranteed by the LabelValue.com Promise SAVE 50% Compared to School Check In MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our ID Badge labels send them back for a full refund. If you find a better price on these labels we will refund 110% of the difference. Give us a try today! Label Value brand School Check In labels are the perfect size for printing shipping labels, or a variety of other projects, from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 2-5/16†x 4.25†and is designed to be 100% compatible with your Dymo LabelWriter printer. Don’t forget… we offer substantial quantity discounts for bulk orders

Suppliers

Company
Product
Description
Supplier Links
School Check In Compatible ID Badge Labels - White - LV-SCI-IDW - LabelValue
Tampa, FL, USA
School Check In Compatible ID Badge Labels - White
LV-SCI-IDW
School Check In Compatible ID Badge Labels - White LV-SCI-IDW
School Check In Compatible ID Badge Labels - White Description School Check In Compatible ID Badge Labels Product Details: Label Dimensions 2-5/16†x 4-1/4†Color = White 300 labels per roll Prints perfect name tags and guaranteed to work with your School Checkin Software Self sticking adhesive Free Shipping Quality coated direct thermal paper LabelValue Brand - compare to School Check In ID Badge 100% compatible with your Dymo LabelWriter printer We can custom print your name, logo and address in up to three colors on this label call for more information. Designed specifically for compatibility with School Check In Software. (LabelValue.com has no affiliation with School Check In) Model LV-SCI-IDW Fully Guaranteed by the LabelValue.com Promise SAVE 50% Compared to School Check In MSRP Questions or Order by Phone 1(800)750-7764 If you are not completely satisfied with our ID Badge labels send them back for a full refund. If you find a better price on these labels we will refund 110% of the difference. Give us a try today! Label Value brand School Check In labels are the perfect size for printing shipping labels, or a variety of other projects, from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 2-5/16†x 4.25†and is designed to be 100% compatible with your Dymo LabelWriter printer. Don’t forget… we offer substantial quantity discounts for bulk orders

School Check In Compatible ID Badge Labels - White Description


School Check In Compatible ID Badge Labels Product Details:



  • Label Dimensions 2-5/16†x 4-1/4â€
  • Color = White
  • 300 labels per roll
  • Prints perfect name tags and guaranteed to work with your School Checkin Software
  • Self sticking adhesive
  • Free Shipping
  • Quality coated direct thermal paper
  • LabelValue Brand - compare to School Check In ID Badge
  • 100% compatible with your Dymo LabelWriter printer
  • We can custom print your name, logo and address in up to three colors on this label call for more information.
  • Designed specifically for compatibility with School Check In Software. (LabelValue.com has no affiliation with School Check In)
  • Model LV-SCI-IDW
  • Fully Guaranteed by the LabelValue.com Promise

SAVE 50% Compared to School Check In MSRP


Questions or Order by Phone 1(800)750-7764


If you are not completely satisfied with our ID Badge labels send them back for a full refund. If you find a better price on these labels we will refund 110% of the difference. Give us a try today!


Label Value brand School Check In labels are the perfect size for printing shipping labels, or a variety of other projects, from your Dymo LabelWriter printer. Each bright white, high quality, self-adhesive label measures 2-5/16†x 4.25†and is designed to be 100% compatible with your Dymo LabelWriter printer.



Don’t forget… we offer substantial quantity discounts for bulk orders

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-SCI-IDW
Product Name School Check In Compatible ID Badge Labels - White
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-855 - WAGO
Specs
Materials of Construction Polyester
Width 0.7087 inches (18 mm)
View Details
THERMAL TRANSFER PRINTABLE POLYIMIDE TAG MATERIAL - MT-3620 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 4454085 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details