LabelValue 40% Off Round Label 1.5" LV-Sale40

Description
40% Off Round Label 1.5" Description This blue 40% off point of sale label indicates a distinctive call to action for consumers. Perfect for retail labels, permanent adhesive won't fall off. Use POS labels for grocer's markets, flea markets, garage sales, and other sales booths. Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5" Round Stickers (Circle) Color: Blue 500 Labels Per Roll POS label Ideal for Indicating clearance and sales on items Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping
Description
40% Off Round Label 1.5" Description This blue 40% off point of sale label indicates a distinctive call to action for consumers. Perfect for retail labels, permanent adhesive won't fall off. Use POS labels for grocer's markets, flea markets, garage sales, and other sales booths. Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5" Round Stickers (Circle) Color: Blue 500 Labels Per Roll POS label Ideal for Indicating clearance and sales on items Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping

Suppliers

Company
Product
Description
Supplier Links
40% Off Round Label 1.5
Tampa, FL, USA
40% Off Round Label 1.5"
LV-Sale40
40% Off Round Label 1.5" LV-Sale40
40% Off Round Label 1.5" Description This blue 40% off point of sale label indicates a distinctive call to action for consumers. Perfect for retail labels, permanent adhesive won't fall off. Use POS labels for grocer's markets, flea markets, garage sales, and other sales booths. Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5" Round Stickers (Circle) Color: Blue 500 Labels Per Roll POS label Ideal for Indicating clearance and sales on items Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping

40% Off Round Label 1.5" Description


This blue 40% off point of sale label indicates a distinctive call to action for consumers. Perfect for retail labels, permanent adhesive won't fall off. Use POS labels for grocer's markets, flea markets, garage sales, and other sales booths.


Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841



  • 1.5" Round Stickers (Circle)
  • Color: Blue
  • 500 Labels Per Roll
  • POS label
  • Ideal for Indicating clearance and sales on items
  • Permanent adhesive with temperature range of -20 to +80 celsius
  • Quantity Discounts available
  • Fully guaranteed by the LabelValue Promise
  • Free Shipping
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-Sale40
Product Name 40% Off Round Label 1.5"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-301 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color White
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Push-button label - 210-852 - WAGO
Specs
Materials of Construction Polyester
Width 0.7480 inches (19 mm)
View Details
RS Components, Ltd.
Specs
Features Permanent
Color Yellow
Width 0.7000 inches (17.78 mm)
View Details