LabelValue 20% Off Round Label 1.5" LV-Sale20

Description
20% Off Round Label 1.5" Description This orange 20% off point of sale label indicates a distinctive call to action for consumers. Perfect for retail labels, permanent adhesive won't fall off. Use POS labels for grocer's markets, flea markets, garage sales, and other sales booths. Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5" Round Stickers (Circle) Color: orange 500 Labels Per Roll POS label Ideal for Indicating clearance and sales on items Permanent adhesive with temperature range of -20 to +80 Celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Model: LV-Sale20
Description
20% Off Round Label 1.5" Description This orange 20% off point of sale label indicates a distinctive call to action for consumers. Perfect for retail labels, permanent adhesive won't fall off. Use POS labels for grocer's markets, flea markets, garage sales, and other sales booths. Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5" Round Stickers (Circle) Color: orange 500 Labels Per Roll POS label Ideal for Indicating clearance and sales on items Permanent adhesive with temperature range of -20 to +80 Celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Model: LV-Sale20

Suppliers

Company
Product
Description
Supplier Links
20% Off Round Label 1.5
Tampa, FL, USA
20% Off Round Label 1.5"
LV-Sale20
20% Off Round Label 1.5" LV-Sale20
20% Off Round Label 1.5" Description This orange 20% off point of sale label indicates a distinctive call to action for consumers. Perfect for retail labels, permanent adhesive won't fall off. Use POS labels for grocer's markets, flea markets, garage sales, and other sales booths. Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5" Round Stickers (Circle) Color: orange 500 Labels Per Roll POS label Ideal for Indicating clearance and sales on items Permanent adhesive with temperature range of -20 to +80 Celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Model: LV-Sale20

20% Off Round Label 1.5" Description


This orange 20% off point of sale label indicates a distinctive call to action for consumers. Perfect for retail labels, permanent adhesive won't fall off. Use POS labels for grocer's markets, flea markets, garage sales, and other sales booths.


Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841



  • 1.5" Round Stickers (Circle)
  • Color: orange
  • 500 Labels Per Roll
  • POS label
  • Ideal for Indicating clearance and sales on items
  • Permanent adhesive with temperature range of -20 to +80 Celsius
  • Quantity Discounts available
  • Fully guaranteed by the LabelValue Promise
  • Free Shipping

Model: LV-Sale20

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-Sale20
Product Name 20% Off Round Label 1.5"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-857 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
3 suppliers
Double Coated Linered Tapes - XT-679 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature, Flame Retardant
Thickness 0.0054 inches (0.1372 mm)
View Details
Label Sheets - 358872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.77 inches (45 mm)
View Details