LabelValue 10% Off Round Label 1.5" LV-Sale10

Description
10% Off Round Label 1.5" Description This Green 10% off point of sale label indicates a distinctive call to action for consumers. Perfect for retail labels, permanent adhesive won't fall off. Use POS labels for grocer's markets, flea markets, garage sales, and other sales booths. Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5' Round Stickers (Circle) Color: Green 500 Labels Per Roll POS label Ideal for Indicating clearance and sales on items Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping
Description
10% Off Round Label 1.5" Description This Green 10% off point of sale label indicates a distinctive call to action for consumers. Perfect for retail labels, permanent adhesive won't fall off. Use POS labels for grocer's markets, flea markets, garage sales, and other sales booths. Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5' Round Stickers (Circle) Color: Green 500 Labels Per Roll POS label Ideal for Indicating clearance and sales on items Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping

Suppliers

Company
Product
Description
Supplier Links
10% Off Round Label 1.5
Tampa, FL, USA
10% Off Round Label 1.5"
LV-Sale10
10% Off Round Label 1.5" LV-Sale10
10% Off Round Label 1.5" Description This Green 10% off point of sale label indicates a distinctive call to action for consumers. Perfect for retail labels, permanent adhesive won't fall off. Use POS labels for grocer's markets, flea markets, garage sales, and other sales booths. Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5' Round Stickers (Circle) Color: Green 500 Labels Per Roll POS label Ideal for Indicating clearance and sales on items Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping

10% Off Round Label 1.5" Description


This Green 10% off point of sale label indicates a distinctive call to action for consumers. Perfect for retail labels, permanent adhesive won't fall off. Use POS labels for grocer's markets, flea markets, garage sales, and other sales booths.


Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841



  • 1.5' Round Stickers (Circle)
  • Color: Green
  • 500 Labels Per Roll
  • POS label
  • Ideal for Indicating clearance and sales on items
  • Permanent adhesive with temperature range of -20 to +80 celsius
  • Quantity Discounts available
  • Fully guaranteed by the LabelValue Promise
  • Free Shipping
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-Sale10
Product Name 10% Off Round Label 1.5"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-840 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Flame Retardant Label - XF-603FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Flame Retardant
Color Semi-Gloss White
View Details
Label Sheets - 358765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.67 inches (42.3 mm)
View Details