LabelValue Paid Round Label Tamperproof 1.75" LV-PaidRed

Description
Paid Round Label Tamperproof 1.75" Description 1.75" Round Stickers (Circle) Color: fluorescent red 500 Labels Per Roll Ideal for Indicating Paid items label features tamper evident score in material that cannot be removed without tearing. Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping
Description
Paid Round Label Tamperproof 1.75" Description 1.75" Round Stickers (Circle) Color: fluorescent red 500 Labels Per Roll Ideal for Indicating Paid items label features tamper evident score in material that cannot be removed without tearing. Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping

Suppliers

Company
Product
Description
Supplier Links
Paid Round Label Tamperproof 1.75
Tampa, FL, USA
Paid Round Label Tamperproof 1.75"
LV-PaidRed
Paid Round Label Tamperproof 1.75" LV-PaidRed
Paid Round Label Tamperproof 1.75" Description 1.75" Round Stickers (Circle) Color: fluorescent red 500 Labels Per Roll Ideal for Indicating Paid items label features tamper evident score in material that cannot be removed without tearing. Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping

Paid Round Label Tamperproof 1.75" Description



  • 1.75" Round Stickers (Circle)
  • Color: fluorescent red
  • 500 Labels Per Roll
  • Ideal for Indicating Paid items
  • label features tamper evident score in material that cannot be removed without tearing.
  • Permanent adhesive with temperature range of -20 to +80 celsius
  • Quantity Discounts available
  • Fully guaranteed by the LabelValue Promise
  • Free Shipping
Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-PaidRed
Product Name Paid Round Label Tamperproof 1.75"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-704 - WAGO
Specs
Materials of Construction Polyester
View Details
WHITE ALUMINUM HIGH TEMPERATURE LABEL WITH HEAT ACTIVATED ADHESIVE - ML-3721 - Polyonics
Specs
Materials of Construction Metal Foil; Heat Bond or Thermally Activated
Features Printed Receptive / Treated; High Temperature
Color White
View Details
Label Sheets - 358752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Blue
Width 1.46 inches (37 mm)
View Details