LabelValue New Round Label 1.5" LV-New1

Description
New Round Label 1.5" Description Shoppers love trying the latest products on the market. Use this eye-catching, blue New label to encourage customers to purchase your product by informing them that it is newly available. Perfect for retail labels, the permanent adhesive will hold the labels firmly in place. Use these point of sale labels in retail stores, supermarkets and other sales booths. 1.5" Round Stickers (Circle) Color: blue 500 Labels Per Roll POS label Increases sales by informing customers that product is newly available Permanent adhesive with temperature range of -20 to +80 Celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841
Description
New Round Label 1.5" Description Shoppers love trying the latest products on the market. Use this eye-catching, blue New label to encourage customers to purchase your product by informing them that it is newly available. Perfect for retail labels, the permanent adhesive will hold the labels firmly in place. Use these point of sale labels in retail stores, supermarkets and other sales booths. 1.5" Round Stickers (Circle) Color: blue 500 Labels Per Roll POS label Increases sales by informing customers that product is newly available Permanent adhesive with temperature range of -20 to +80 Celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841

Suppliers

Company
Product
Description
Supplier Links
New Round Label 1.5
Tampa, FL, USA
New Round Label 1.5"
LV-New1
New Round Label 1.5" LV-New1
New Round Label 1.5" Description Shoppers love trying the latest products on the market. Use this eye-catching, blue New label to encourage customers to purchase your product by informing them that it is newly available. Perfect for retail labels, the permanent adhesive will hold the labels firmly in place. Use these point of sale labels in retail stores, supermarkets and other sales booths. 1.5" Round Stickers (Circle) Color: blue 500 Labels Per Roll POS label Increases sales by informing customers that product is newly available Permanent adhesive with temperature range of -20 to +80 Celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841

New Round Label 1.5" Description


Shoppers love trying the latest products on the market. Use this eye-catching, blue New label to encourage customers to purchase your product by informing them that it is newly available. Perfect for retail labels, the permanent adhesive will hold the labels firmly in place. Use these point of sale labels in retail stores, supermarkets and other sales booths.



  • 1.5" Round Stickers (Circle)
  • Color: blue
  • 500 Labels Per Roll
  • POS label
  • Increases sales by informing customers that product is newly available
  • Permanent adhesive with temperature range of -20 to +80 Celsius
  • Quantity Discounts available
  • Fully guaranteed by the LabelValue Promise
  • Free Shipping

Want a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-New1
Product Name New Round Label 1.5"
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-854 - WAGO
Specs
Materials of Construction Polyester
Width 1.1 inches (28 mm)
View Details
Thermal Transfer Printable Label - XF-581 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details
Pre-printed Labels - 4506394 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5118 inches (13 mm)
View Details