LabelValue Name and Hospital Room Medical Label White LV-MPSR21

Description
Name and Hospital Room Medical Label White Description LV-MPSR21 Name and Hospital Room labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This white medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MPSR21 Name and Hospital Room medical labels on specimens, files, charts or records without loss of adhesion or print quality. Name and Hospital Room Labels Details and Specifications 1000 Labels Per roll 2"x 1" Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MPSR21 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Name and Hospital Room Medical Label White Description LV-MPSR21 Name and Hospital Room labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This white medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MPSR21 Name and Hospital Room medical labels on specimens, files, charts or records without loss of adhesion or print quality. Name and Hospital Room Labels Details and Specifications 1000 Labels Per roll 2"x 1" Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MPSR21 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Name and Hospital Room Medical Label White - LV-MPSR21 - LabelValue
Tampa, FL, USA
Name and Hospital Room Medical Label White
LV-MPSR21
Name and Hospital Room Medical Label White LV-MPSR21
Name and Hospital Room Medical Label White Description LV-MPSR21 Name and Hospital Room labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This white medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MPSR21 Name and Hospital Room medical labels on specimens, files, charts or records without loss of adhesion or print quality. Name and Hospital Room Labels Details and Specifications 1000 Labels Per roll 2"x 1" Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MPSR21 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Name and Hospital Room Medical Label White Description


LV-MPSR21 Name and Hospital Room labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This white medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MPSR21 Name and Hospital Room medical labels on specimens, files, charts or records without loss of adhesion or print quality.


Name and Hospital Room Labels Details and Specifications



  • 1000 Labels Per roll
  • 2"x 1"
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MPSR21

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MPSR21
Product Name Name and Hospital Room Medical Label White
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details
Label Sheets - 358754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.36 inches (60 mm)
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details