LabelValue Save For Possible Culture Medical Label Fluorescent Pink LV-MMBL1

Description
Save For Possible Culture Medical Label Fluorescent Pink Description Save For Possible Culture medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Pink medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MMBL1 Save For Possible Culture medical labels on test tubes, vials, beakers, bottles and disposible items without loss of adhesion or print quality. Save For Possible Culture Labels Details and Specifications Microbiology labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MMBL1 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Save For Possible Culture Medical Label Fluorescent Pink Description Save For Possible Culture medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Pink medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MMBL1 Save For Possible Culture medical labels on test tubes, vials, beakers, bottles and disposible items without loss of adhesion or print quality. Save For Possible Culture Labels Details and Specifications Microbiology labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MMBL1 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Save For Possible Culture Medical Label Fluorescent Pink - LV-MMBL1 - LabelValue
Tampa, FL, USA
Save For Possible Culture Medical Label Fluorescent Pink
LV-MMBL1
Save For Possible Culture Medical Label Fluorescent Pink LV-MMBL1
Save For Possible Culture Medical Label Fluorescent Pink Description Save For Possible Culture medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Pink medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MMBL1 Save For Possible Culture medical labels on test tubes, vials, beakers, bottles and disposible items without loss of adhesion or print quality. Save For Possible Culture Labels Details and Specifications Microbiology labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MMBL1 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Save For Possible Culture Medical Label Fluorescent Pink Description


Save For Possible Culture medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories, hospitals, and medical centers. This Pink medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MMBL1 Save For Possible Culture medical labels on test tubes, vials, beakers, bottles and disposible items without loss of adhesion or print quality.


Save For Possible Culture Labels Details and Specifications



  • Microbiology labels
  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MMBL1

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MMBL1
Product Name Save For Possible Culture Medical Label Fluorescent Pink
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-503/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Label Sheets - 358757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 1.17 inches (29.6 mm)
View Details
1 MIL White High Gloss Polyimide Label Material - XF-101G - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details