LabelValue To Be Repeated Medical Label Fluorescent Green LV-MCL6

Description
To Be Repeated Medical Label Fluorescent Green Description LV-MCL6 To Be Repeated labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This green medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place To Be Repeated medical labels on specimens, files, charts or records without loss of adhesion or print quality. To Be Repeated Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL6 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
To Be Repeated Medical Label Fluorescent Green Description LV-MCL6 To Be Repeated labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This green medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place To Be Repeated medical labels on specimens, files, charts or records without loss of adhesion or print quality. To Be Repeated Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL6 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
To Be Repeated Medical Label Fluorescent Green - LV-MCL6 - LabelValue
Tampa, FL, USA
To Be Repeated Medical Label Fluorescent Green
LV-MCL6
To Be Repeated Medical Label Fluorescent Green LV-MCL6
To Be Repeated Medical Label Fluorescent Green Description LV-MCL6 To Be Repeated labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This green medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place To Be Repeated medical labels on specimens, files, charts or records without loss of adhesion or print quality. To Be Repeated Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL6 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

To Be Repeated Medical Label Fluorescent Green Description


LV-MCL6 To Be Repeated labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This green medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place To Be Repeated medical labels on specimens, files, charts or records without loss of adhesion or print quality.


To Be Repeated Labels Details and Specifications



  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MCL6

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MCL6
Product Name To Be Repeated Medical Label Fluorescent Green
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-848 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
High Temperature Overlaminate - XL-1501 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Translucent Amber
View Details
Label Printer Tapes - 2235393 - RS Components, Ltd.
Specs
Color Clear
Width 0.4724 inches (12 mm)
Length 26.25 ft (80 dm)
View Details