LabelValue Report Faxed Medical Label Fluorescent Pink LV-MCL5

Description
Report Faxed Medical Label Fluorescent Pink Description LV-MCL5 Report Faxed labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This pink medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL5 Report Faxed medical labels on specimens, files, charts or records without loss of adhesion or print quality. Report Faxed Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL5 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Report Faxed Medical Label Fluorescent Pink Description LV-MCL5 Report Faxed labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This pink medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL5 Report Faxed medical labels on specimens, files, charts or records without loss of adhesion or print quality. Report Faxed Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL5 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Report Faxed Medical Label Fluorescent Pink - LV-MCL5 - LabelValue
Tampa, FL, USA
Report Faxed Medical Label Fluorescent Pink
LV-MCL5
Report Faxed Medical Label Fluorescent Pink LV-MCL5
Report Faxed Medical Label Fluorescent Pink Description LV-MCL5 Report Faxed labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This pink medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL5 Report Faxed medical labels on specimens, files, charts or records without loss of adhesion or print quality. Report Faxed Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL5 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Report Faxed Medical Label Fluorescent Pink Description


LV-MCL5 Report Faxed labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This pink medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL5 Report Faxed medical labels on specimens, files, charts or records without loss of adhesion or print quality.


Report Faxed Labels Details and Specifications



  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MCL5

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MCL5
Product Name Report Faxed Medical Label Fluorescent Pink
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-801 - WAGO
Specs
Materials of Construction Polyester
View Details
Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Label Sheets - 358875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.5 inches (63.5 mm)
View Details
Single Coated Linered Tapes - XT-620 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Thickness 0.0020 inches (0.0508 mm)
View Details