LabelValue Serum Medical Label Fluorescent Red LV-MCL32

Description
Serum Medical Label Fluorescent Red Description Serum medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL32 Serum medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Serum Labels Details and Specifications Chemistry labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL32 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Serum Medical Label Fluorescent Red Description Serum medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL32 Serum medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Serum Labels Details and Specifications Chemistry labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL32 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Serum Medical Label Fluorescent Red - LV-MCL32 - LabelValue
Tampa, FL, USA
Serum Medical Label Fluorescent Red
LV-MCL32
Serum Medical Label Fluorescent Red LV-MCL32
Serum Medical Label Fluorescent Red Description Serum medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL32 Serum medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Serum Labels Details and Specifications Chemistry labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL32 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Serum Medical Label Fluorescent Red Description


Serum medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL32 Serum medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality.


Serum Labels Details and Specifications



  • Chemistry labels
  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MCL32

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MCL32
Product Name Serum Medical Label Fluorescent Red
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details
Flame Retardant Label - XF-611FR - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details
Pre-printed Labels - 7587955 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details