LabelValue Plasma Medical Label Fluorescent Yellow LV-MCL31

Description
Plasma Medical Label Fluorescent Yellow Description Plasma medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL31 Plasma medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Plasma Labels Details and Specifications Chemistry labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL31 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Plasma Medical Label Fluorescent Yellow Description Plasma medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL31 Plasma medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Plasma Labels Details and Specifications Chemistry labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL31 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Plasma Medical Label Fluorescent Yellow - LV-MCL31 - LabelValue
Tampa, FL, USA
Plasma Medical Label Fluorescent Yellow
LV-MCL31
Plasma Medical Label Fluorescent Yellow LV-MCL31
Plasma Medical Label Fluorescent Yellow Description Plasma medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL31 Plasma medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Plasma Labels Details and Specifications Chemistry labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL31 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Plasma Medical Label Fluorescent Yellow Description


Plasma medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL31 Plasma medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality.


Plasma Labels Details and Specifications



  • Chemistry labels
  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MCL31

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MCL31
Product Name Plasma Medical Label Fluorescent Yellow
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-858 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Label Rolls - 2790900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Paper; Thermal Paper
Color White
Width 0.4724 inches (12 mm)
View Details
WHITE ALUMINUM HIGH HEAT RESISTANT LABEL - ML-3708 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details