LabelValue Heparin Medical Label Fluorescent Green LV-MCL30

Description
Heparin Medical Label Fluorescent Green Description Heparin medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This green medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL30 Heparin medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Heparin Labels Details and Specifications Chemistry labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL30 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Heparin Medical Label Fluorescent Green Description Heparin medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This green medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL30 Heparin medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Heparin Labels Details and Specifications Chemistry labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL30 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Heparin Medical Label Fluorescent Green - LV-MCL30 - LabelValue
Tampa, FL, USA
Heparin Medical Label Fluorescent Green
LV-MCL30
Heparin Medical Label Fluorescent Green LV-MCL30
Heparin Medical Label Fluorescent Green Description Heparin medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This green medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL30 Heparin medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Heparin Labels Details and Specifications Chemistry labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL30 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Heparin Medical Label Fluorescent Green Description


Heparin medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This green medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL30 Heparin medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality.


Heparin Labels Details and Specifications



  • Chemistry labels
  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MCL30

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MCL30
Product Name Heparin Medical Label Fluorescent Green
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Labeling - 2946-211-505/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Thermal Transfer Printable Label - XF-541 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Matte Buff
View Details
Pre-printed Labels - 7587901 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details