LabelValue Hold Serum Medical Label Fluorescent Orange LV-MCL28

Description
Hold Serum Medical Label Fluorescent Orange Description Hold Serum medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL28 Hold Serum medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Hold Serum Labels Details and Specifications Chemistry labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL28 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Hold Serum Medical Label Fluorescent Orange Description Hold Serum medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL28 Hold Serum medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Hold Serum Labels Details and Specifications Chemistry labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL28 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Hold Serum Medical Label Fluorescent Orange - LV-MCL28 - LabelValue
Tampa, FL, USA
Hold Serum Medical Label Fluorescent Orange
LV-MCL28
Hold Serum Medical Label Fluorescent Orange LV-MCL28
Hold Serum Medical Label Fluorescent Orange Description Hold Serum medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL28 Hold Serum medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality. Hold Serum Labels Details and Specifications Chemistry labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL28 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Hold Serum Medical Label Fluorescent Orange Description


Hold Serum medical labels are designed for optimum performance in any medical environment. These labels are recommended for chemical laboratories and universities. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL28 Hold Serum medical labels on test tubes, vials, beakers, bottles and disposable items without loss of adhesion or print quality.


Hold Serum Labels Details and Specifications



  • Chemistry labels
  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MCL28

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MCL28
Product Name Hold Serum Medical Label Fluorescent Orange
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

2 MIL White Matte Polyimide Label Material - XF-102M - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 4454063 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details