LabelValue Name Alert Medical Label Fluorescent Orange LV-MCL23

Description
Name Alert Medical Label Fluorescent Orange Description LV-MCL23 Name Alert labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL23 Name Alert Results medical labels on specimens, files, charts or records without loss of adhesion or print quality. Name Alert Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL23 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Name Alert Medical Label Fluorescent Orange Description LV-MCL23 Name Alert labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL23 Name Alert Results medical labels on specimens, files, charts or records without loss of adhesion or print quality. Name Alert Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL23 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Name Alert Medical Label Fluorescent Orange - LV-MCL23 - LabelValue
Tampa, FL, USA
Name Alert Medical Label Fluorescent Orange
LV-MCL23
Name Alert Medical Label Fluorescent Orange LV-MCL23
Name Alert Medical Label Fluorescent Orange Description LV-MCL23 Name Alert labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL23 Name Alert Results medical labels on specimens, files, charts or records without loss of adhesion or print quality. Name Alert Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL23 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Name Alert Medical Label Fluorescent Orange Description


LV-MCL23 Name Alert labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This orange medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL23 Name Alert Results medical labels on specimens, files, charts or records without loss of adhesion or print quality.


Name Alert Labels Details and Specifications



  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MCL23

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MCL23
Product Name Name Alert Medical Label Fluorescent Orange
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2815888 - RS Components, Ltd.
Specs
Color White
Width 0.4331 inches (11 mm)
Length 164 ft (500 dm)
View Details
Pre-printed Labels - 496401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color Silver
Width 0.5906 inches (15 mm)
View Details
Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details