LabelValue Save Medical Label Fluorescent Green LV-MCL11

Description
Save Medical Label Fluorescent Green Description LV-MCL11 Save labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This green medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL11 Save medical labels on specimens, files, charts or records without loss of adhesion or print quality. Save Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL11 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Save Medical Label Fluorescent Green Description LV-MCL11 Save labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This green medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL11 Save medical labels on specimens, files, charts or records without loss of adhesion or print quality. Save Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL11 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Save Medical Label Fluorescent Green - LV-MCL11 - LabelValue
Tampa, FL, USA
Save Medical Label Fluorescent Green
LV-MCL11
Save Medical Label Fluorescent Green LV-MCL11
Save Medical Label Fluorescent Green Description LV-MCL11 Save labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This green medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL11 Save medical labels on specimens, files, charts or records without loss of adhesion or print quality. Save Labels Details and Specifications 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCL11 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Save Medical Label Fluorescent Green Description


LV-MCL11 Save labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This green medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCL11 Save medical labels on specimens, files, charts or records without loss of adhesion or print quality.


Save Labels Details and Specifications



  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MCL11

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MCL11
Product Name Save Medical Label Fluorescent Green
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Type labels - 210-824 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-582 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details
Pre-printed Labels - 4506029 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details