LabelValue 10% Formalin Poison Medical Label LV-MCA5

Description
10% Formalin Poison Medical Label Description LV-MCA5 10% Formalin Poison labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, surgical centers, and hospitals. This White medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCA5 10% Formalin Poison caution labels on plastic, glass, or disposable items without loss of adhesion or print quality. 10% Formalin Poison Labels Details and Specifications Caution Labels White Label with skull graphic 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCA5 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
10% Formalin Poison Medical Label Description LV-MCA5 10% Formalin Poison labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, surgical centers, and hospitals. This White medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCA5 10% Formalin Poison caution labels on plastic, glass, or disposable items without loss of adhesion or print quality. 10% Formalin Poison Labels Details and Specifications Caution Labels White Label with skull graphic 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCA5 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
10% Formalin Poison Medical Label - LV-MCA5 - LabelValue
Tampa, FL, USA
10% Formalin Poison Medical Label
LV-MCA5
10% Formalin Poison Medical Label LV-MCA5
10% Formalin Poison Medical Label Description LV-MCA5 10% Formalin Poison labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, surgical centers, and hospitals. This White medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCA5 10% Formalin Poison caution labels on plastic, glass, or disposable items without loss of adhesion or print quality. 10% Formalin Poison Labels Details and Specifications Caution Labels White Label with skull graphic 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MCA5 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

10% Formalin Poison Medical Label Description


LV-MCA5 10% Formalin Poison labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, surgical centers, and hospitals. This White medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MCA5 10% Formalin Poison caution labels on plastic, glass, or disposable items without loss of adhesion or print quality.


10% Formalin Poison Labels Details and Specifications



  • Caution Labels
  • White Label with skull graphic
  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MCA5

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MCA5
Product Name 10% Formalin Poison Medical Label
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-706 - WAGO
Specs
Materials of Construction Polyester
View Details
2 MIL White Semi Gloss Polyimide Label Material - XF-102S - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Pre-printed Labels - 7587949 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details