LabelValue ACD Medical Labels Fluorescent Yellow LV-MBB3

Description
ACD Medical Labels Fluorescent Yellow Description LV-MBB3 ACD labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, surgical centers, and hospitals. This yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MBB3 ACD medical labels on glass, plastic and other disposable items without loss of adhesion or print quality. LV-MBB3 Labels Details and Specifications Blood Bank Labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MBB3 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
ACD Medical Labels Fluorescent Yellow Description LV-MBB3 ACD labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, surgical centers, and hospitals. This yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MBB3 ACD medical labels on glass, plastic and other disposable items without loss of adhesion or print quality. LV-MBB3 Labels Details and Specifications Blood Bank Labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MBB3 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
ACD Medical Labels Fluorescent Yellow - LV-MBB3 - LabelValue
Tampa, FL, USA
ACD Medical Labels Fluorescent Yellow
LV-MBB3
ACD Medical Labels Fluorescent Yellow LV-MBB3
ACD Medical Labels Fluorescent Yellow Description LV-MBB3 ACD labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, surgical centers, and hospitals. This yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MBB3 ACD medical labels on glass, plastic and other disposable items without loss of adhesion or print quality. LV-MBB3 Labels Details and Specifications Blood Bank Labels 1000 Labels Per roll .375"x 1.625" 1" Core Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MBB3 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

ACD Medical Labels Fluorescent Yellow Description


LV-MBB3 ACD labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, surgical centers, and hospitals. This yellow medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MBB3 ACD medical labels on glass, plastic and other disposable items without loss of adhesion or print quality.


LV-MBB3 Labels Details and Specifications



  • Blood Bank Labels
  • 1000 Labels Per roll
  • .375"x 1.625"
  • 1" Core
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MBB3

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MBB3
Product Name ACD Medical Labels Fluorescent Yellow
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-708 - WAGO
Specs
Materials of Construction Polyester
View Details
Label Sheets - 358771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.36 inches (60 mm)
View Details
Thermal Transfer Printable Label - XF-500 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Yellow
View Details