LabelValue Uncrossmatched Blood Medical Label Red LV-MBB1

Description
Uncrossmatched Blood Medical Label Red Description LV-MBB1 Uncrossmatched Blood labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MBB1 Uncrossmatched Blood medical labels on specimens, files, charts or records without loss of adhesion or print quality. Uncrossmatched Blood Labels Details and Specifications 1000 Labels Per roll 2"x 1" Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MBB1 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.
Description
Uncrossmatched Blood Medical Label Red Description LV-MBB1 Uncrossmatched Blood labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MBB1 Uncrossmatched Blood medical labels on specimens, files, charts or records without loss of adhesion or print quality. Uncrossmatched Blood Labels Details and Specifications 1000 Labels Per roll 2"x 1" Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MBB1 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Suppliers

Company
Product
Description
Supplier Links
Uncrossmatched Blood Medical Label Red - LV-MBB1 - LabelValue
Tampa, FL, USA
Uncrossmatched Blood Medical Label Red
LV-MBB1
Uncrossmatched Blood Medical Label Red LV-MBB1
Uncrossmatched Blood Medical Label Red Description LV-MBB1 Uncrossmatched Blood labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MBB1 Uncrossmatched Blood medical labels on specimens, files, charts or records without loss of adhesion or print quality. Uncrossmatched Blood Labels Details and Specifications 1000 Labels Per roll 2"x 1" Aggressive permanent adhesive Adhesive temperature range of -65 to 220 Fahrenheit Item: LV-MBB1 For Questions, Comments, or to Order by Phone: 1(800)750-7764 Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Uncrossmatched Blood Medical Label Red Description


LV-MBB1 Uncrossmatched Blood labels are designed for optimum performance in any medical environment. These labels are recommended for laboratories, administrative offices, surgical centers, and hospitals. This red medical label is made with aggressive permanent adhesive with a service temperature ranging from -65 to 220 Fahrenheit. Place LV-MBB1 Uncrossmatched Blood medical labels on specimens, files, charts or records without loss of adhesion or print quality.


Uncrossmatched Blood Labels Details and Specifications



  • 1000 Labels Per roll
  • 2"x 1"
  • Aggressive permanent adhesive
  • Adhesive temperature range of -65 to 220 Fahrenheit
  • Item: LV-MBB1

For Questions, Comments, or to Order by Phone: 1(800)750-7764


Looking for a custom medical label? We can print your name, logo, or anything else that you might require on any size, any shape in up to 8 colors. Looking for short run? Something in high definition that won't break the bank? We can custom print labels digitally for you. Interested? Call one of our custom label consultants today.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-MBB1
Product Name Uncrossmatched Blood Medical Label Red
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-858 - WAGO
Specs
Materials of Construction Polyester
Width 0.8661 inches (22 mm)
View Details
Label Sheets - 2348478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 3.54 inches (90 mm)
View Details
Thermal Transfer Printable Label - XF-302 - Polyonics
Specs
Materials of Construction Plastic / Film
Features Permanent
Color White
View Details