LabelValue Zebra LV-LDR7BL5B-R Compatible Polypropylene Labels 2 x 1 LV-LDR7BL5B-R

Description
Zebra LV-LDR7BL5B-R Compatible Polypropylene Labels 2 x 1 Description Label Value LV-LDR7BL5B-R Zebra Compatible Polypropylene labels contain 350 labels per roll and are sold with 1 roll per pack. Product Details and Specifications: Label Dimensions 2"x1†350 labels per roll Color = White with removable adhesive Direct Thermal Synthetic Polypropylene for enhanced durability and longevity Most commonly used with Zebra QL220 Printers ¾" Core ensures compatibility with most mobile label printers Free Shipping Fully Guaranteed by the LabelValue.com Promise We can customize your bin labels for you exact specifications Labelvalue.com custom manufactures Zebra compatible labels for bin tags, warehousing, shelf merchandising, paint cans, jewelry and general merchandise. These labels are easy to use and keep your store up to date and looking its very best. Label Value brand labels are 100% safe for use in your direct thermal printers and is fully supported by the most common POS and bar code systems including RockSolid, Paladin Point of Sale, Cervelle Magic Merchant Software, Activant, Nurol, and Bartender. All Labelvalue.com labels can be easily customized for your specific needs, just contact a sales representative for more details.
Description
Zebra LV-LDR7BL5B-R Compatible Polypropylene Labels 2 x 1 Description Label Value LV-LDR7BL5B-R Zebra Compatible Polypropylene labels contain 350 labels per roll and are sold with 1 roll per pack. Product Details and Specifications: Label Dimensions 2"x1†350 labels per roll Color = White with removable adhesive Direct Thermal Synthetic Polypropylene for enhanced durability and longevity Most commonly used with Zebra QL220 Printers ¾" Core ensures compatibility with most mobile label printers Free Shipping Fully Guaranteed by the LabelValue.com Promise We can customize your bin labels for you exact specifications Labelvalue.com custom manufactures Zebra compatible labels for bin tags, warehousing, shelf merchandising, paint cans, jewelry and general merchandise. These labels are easy to use and keep your store up to date and looking its very best. Label Value brand labels are 100% safe for use in your direct thermal printers and is fully supported by the most common POS and bar code systems including RockSolid, Paladin Point of Sale, Cervelle Magic Merchant Software, Activant, Nurol, and Bartender. All Labelvalue.com labels can be easily customized for your specific needs, just contact a sales representative for more details.

Suppliers

Company
Product
Description
Supplier Links
Zebra LV-LDR7BL5B-R Compatible Polypropylene Labels 2 x 1 - LV-LDR7BL5B-R - LabelValue
Tampa, FL, USA
Zebra LV-LDR7BL5B-R Compatible Polypropylene Labels 2 x 1
LV-LDR7BL5B-R
Zebra LV-LDR7BL5B-R Compatible Polypropylene Labels 2 x 1 LV-LDR7BL5B-R
Zebra LV-LDR7BL5B-R Compatible Polypropylene Labels 2 x 1 Description Label Value LV-LDR7BL5B-R Zebra Compatible Polypropylene labels contain 350 labels per roll and are sold with 1 roll per pack. Product Details and Specifications: Label Dimensions 2"x1†350 labels per roll Color = White with removable adhesive Direct Thermal Synthetic Polypropylene for enhanced durability and longevity Most commonly used with Zebra QL220 Printers ¾" Core ensures compatibility with most mobile label printers Free Shipping Fully Guaranteed by the LabelValue.com Promise We can customize your bin labels for you exact specifications Labelvalue.com custom manufactures Zebra compatible labels for bin tags, warehousing, shelf merchandising, paint cans, jewelry and general merchandise. These labels are easy to use and keep your store up to date and looking its very best. Label Value brand labels are 100% safe for use in your direct thermal printers and is fully supported by the most common POS and bar code systems including RockSolid, Paladin Point of Sale, Cervelle Magic Merchant Software, Activant, Nurol, and Bartender. All Labelvalue.com labels can be easily customized for your specific needs, just contact a sales representative for more details.

Zebra LV-LDR7BL5B-R Compatible Polypropylene Labels 2 x 1 Description


Label Value LV-LDR7BL5B-R Zebra Compatible Polypropylene labels contain 350 labels per roll and are sold with 1 roll per pack.


Product Details and Specifications:




  • Label Dimensions 2"x1â€

  • 350 labels per roll

  • Color = White with removable adhesive

  • Direct Thermal

  • Synthetic Polypropylene for enhanced durability and longevity

  • Most commonly used with Zebra QL220 Printers

  • ¾" Core ensures compatibility with most mobile label printers

  • Free Shipping

  • Fully Guaranteed by the LabelValue.com Promise

  • We can customize your bin labels for you exact specifications

Labelvalue.com custom manufactures Zebra compatible labels for bin tags, warehousing, shelf merchandising, paint cans, jewelry and general merchandise. These labels are easy to use and keep your store up to date and looking its very best.


Label Value brand labels are 100% safe for use in your direct thermal printers and is fully supported by the most common POS and bar code systems including RockSolid, Paladin Point of Sale, Cervelle Magic Merchant Software, Activant, Nurol, and Bartender.


All Labelvalue.com labels can be easily customized for your specific needs, just contact a sales representative for more details.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-LDR7BL5B-R
Product Name Zebra LV-LDR7BL5B-R Compatible Polypropylene Labels 2 x 1
Materials of Construction Plastic / Film
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-524 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Blue
View Details
Label Sheets - 4848840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.3740 inches (9.5 mm)
View Details