LabelValue Zebra Compatible LV-LD-R4AW5B 4 x 6 LV-LD-R4AW5B

Description
Zebra Compatible LV-LD-R4AW5B 4 x 6 Description Zebra LD-R4AW5B Compatible (LV-LD-R4AW5B) labels details and specifications: Zebra LD-R4AW5B compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Commonly used for mobile printing application. Smooth bright white direct thermal labelstock Produces high-contrast black visible light images. Thermally sensitive topcoating ensures maximum printhead life. Can be used with the Zebra QL 420 mobile printer. Direct Thermal Labels Compatible with Zebra Z-Perform Compatible LabelValue brand labels 4" x 6" 105 Labels per roll Perforation between labels Black sensing mark 3/4" core Free Shipping Printer compatibility (partial list) Bravo 4, Encore 4, Encore 4SE, QL 420, QL 420 Plus Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-LD-R4AW5B 4 x 6 Description Zebra LD-R4AW5B Compatible (LV-LD-R4AW5B) labels details and specifications: Zebra LD-R4AW5B compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Commonly used for mobile printing application. Smooth bright white direct thermal labelstock Produces high-contrast black visible light images. Thermally sensitive topcoating ensures maximum printhead life. Can be used with the Zebra QL 420 mobile printer. Direct Thermal Labels Compatible with Zebra Z-Perform Compatible LabelValue brand labels 4" x 6" 105 Labels per roll Perforation between labels Black sensing mark 3/4" core Free Shipping Printer compatibility (partial list) Bravo 4, Encore 4, Encore 4SE, QL 420, QL 420 Plus Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-LD-R4AW5B 4 x 6 - LV-LD-R4AW5B - LabelValue
Tampa, FL, USA
Zebra Compatible LV-LD-R4AW5B 4 x 6
LV-LD-R4AW5B
Zebra Compatible LV-LD-R4AW5B 4 x 6 LV-LD-R4AW5B
Zebra Compatible LV-LD-R4AW5B 4 x 6 Description Zebra LD-R4AW5B Compatible (LV-LD-R4AW5B) labels details and specifications: Zebra LD-R4AW5B compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Commonly used for mobile printing application. Smooth bright white direct thermal labelstock Produces high-contrast black visible light images. Thermally sensitive topcoating ensures maximum printhead life. Can be used with the Zebra QL 420 mobile printer. Direct Thermal Labels Compatible with Zebra Z-Perform Compatible LabelValue brand labels 4" x 6" 105 Labels per roll Perforation between labels Black sensing mark 3/4" core Free Shipping Printer compatibility (partial list) Bravo 4, Encore 4, Encore 4SE, QL 420, QL 420 Plus Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-LD-R4AW5B 4 x 6 Description


Zebra LD-R4AW5B Compatible (LV-LD-R4AW5B) labels details and specifications:


Zebra LD-R4AW5B compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Commonly used for mobile printing application. Smooth bright white direct thermal labelstock Produces high-contrast black visible light images. Thermally sensitive topcoating ensures maximum printhead life. Can be used with the Zebra QL 420 mobile printer.



  • Direct Thermal Labels
  • Compatible with Zebra
  • Z-Perform Compatible
  • LabelValue brand labels
  • 4" x 6"
  • 105 Labels per roll
  • Perforation between labels
  • Black sensing mark
  • 3/4" core
  • Free Shipping

Printer compatibility (partial list)


Bravo 4, Encore 4, Encore 4SE, QL 420, QL 420 Plus



Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-LD-R4AW5B
Product Name Zebra Compatible LV-LD-R4AW5B 4 x 6
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Labels, Labeling - 2946-211-503/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film; Polyolefin (PO)
Color Yellow
View Details
Thermal Transfer Printable Label - XF-782 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Semi-Gloss White
Thickness 0.0075 inches (0.1905 mm)
View Details
Label Sheets - 358872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.77 inches (45 mm)
View Details