LabelValue Zebra Compatible LV-LD-R3AT5F 3 x 1-3/4 LV-LD-R3AT5F

Description
Zebra Compatible LV-LD-R3AT5F 3 x 1-3/4 Description Zebra LD-R3AT5F Compatible (LV-LD-R3AT5F) labels details and specifications: Zebra LD-LDR3AT5F compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Commonly used for mobile printing application. Direct thermal technology does not require a ribbon. Instead, a chemically coated heat-sensitive material produces images as heat is applied to the surface. Ideal for indoor applications where temperatures will not exceed high levels. Direct Thermal Labels Coated abrasion resistant Material Compatible with Zebra Z-Perform Compatible LabelValue brand labels 3" x 1.75" 350 Labels per roll Perforation between labels Black sensing mark 3/4" core Free Shipping Printer compatibility (partial list) Bravo 4 Cameo 3 Cameo 3N Cameo 3SC Encore 3 Encore 3N Encore 4 Encore 4SE MP5033 MP5044 QL 320 QL 420 RW 420 Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-LD-R3AT5F 3 x 1-3/4 Description Zebra LD-R3AT5F Compatible (LV-LD-R3AT5F) labels details and specifications: Zebra LD-LDR3AT5F compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Commonly used for mobile printing application. Direct thermal technology does not require a ribbon. Instead, a chemically coated heat-sensitive material produces images as heat is applied to the surface. Ideal for indoor applications where temperatures will not exceed high levels. Direct Thermal Labels Coated abrasion resistant Material Compatible with Zebra Z-Perform Compatible LabelValue brand labels 3" x 1.75" 350 Labels per roll Perforation between labels Black sensing mark 3/4" core Free Shipping Printer compatibility (partial list) Bravo 4 Cameo 3 Cameo 3N Cameo 3SC Encore 3 Encore 3N Encore 4 Encore 4SE MP5033 MP5044 QL 320 QL 420 RW 420 Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-LD-R3AT5F 3 x 1-3/4 - LV-LD-R3AT5F - LabelValue
Tampa, FL, USA
Zebra Compatible LV-LD-R3AT5F 3 x 1-3/4
LV-LD-R3AT5F
Zebra Compatible LV-LD-R3AT5F 3 x 1-3/4 LV-LD-R3AT5F
Zebra Compatible LV-LD-R3AT5F 3 x 1-3/4 Description Zebra LD-R3AT5F Compatible (LV-LD-R3AT5F) labels details and specifications: Zebra LD-LDR3AT5F compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Commonly used for mobile printing application. Direct thermal technology does not require a ribbon. Instead, a chemically coated heat-sensitive material produces images as heat is applied to the surface. Ideal for indoor applications where temperatures will not exceed high levels. Direct Thermal Labels Coated abrasion resistant Material Compatible with Zebra Z-Perform Compatible LabelValue brand labels 3" x 1.75" 350 Labels per roll Perforation between labels Black sensing mark 3/4" core Free Shipping Printer compatibility (partial list) Bravo 4 Cameo 3 Cameo 3N Cameo 3SC Encore 3 Encore 3N Encore 4 Encore 4SE MP5033 MP5044 QL 320 QL 420 RW 420 Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-LD-R3AT5F 3 x 1-3/4 Description


Zebra LD-R3AT5F Compatible (LV-LD-R3AT5F) labels details and specifications:


Zebra LD-LDR3AT5F compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Commonly used for mobile printing application.


Direct thermal technology does not require a ribbon. Instead, a chemically coated heat-sensitive material produces images as heat is applied to the surface. Ideal for indoor applications where temperatures will not exceed high levels.



  • Direct Thermal Labels
  • Coated abrasion resistant Material
  • Compatible with Zebra
  • Z-Perform Compatible
  • LabelValue brand labels
  • 3" x 1.75"
  • 350 Labels per roll
  • Perforation between labels
  • Black sensing mark
  • 3/4" core
  • Free Shipping

Printer compatibility (partial list)


Bravo 4 Cameo 3 Cameo 3N Cameo 3SC Encore 3 Encore 3N
Encore 4 Encore 4SE MP5033 MP5044 QL 320 QL 420 RW 420



Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-LD-R3AT5F
Product Name Zebra Compatible LV-LD-R3AT5F 3 x 1-3/4
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Self-laminating label - 211-856 - WAGO
Specs
Materials of Construction Polyvinyl chloride
View Details
3 suppliers
Pre-printed Labels - 7588009 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details
POLYIMIDE HIGH TEMPERATURE LABEL - ML-3522 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; Ultra high temperature
Color White
View Details