LabelValue Like us on Facebook Labels - 1.5"x 1.5" LV-FB2

Description
Like us on Facebook Labels - 1.5"x 1.5" Description Grow your business by placing Facebook Labels on your products, packaging, invoices, receipts or other communication to customers in order to drive current and potential customers to your Fan Page. Your Facebook fan page is a great way to improve brand awareness and share information on promotions and special offers, and our brightly colored, water resistant Facebook labels are an easy way to drive traffic to your fan page and increase "likes." 1.5" x 1.5" 500 labels per roll "Like us on Facebook" Gloss laminate coating for improved durability and water resistance. Stickers are water resistant and can be used on food or refrigerated products 1" core We can custom print a Facebook sticker in many sizes for your business call a sales consultant today at 1(800)750-7764 Free Shipping Item LV-FB2 Click here for more tips on promoting your Facebook fan page.
Description
Like us on Facebook Labels - 1.5"x 1.5" Description Grow your business by placing Facebook Labels on your products, packaging, invoices, receipts or other communication to customers in order to drive current and potential customers to your Fan Page. Your Facebook fan page is a great way to improve brand awareness and share information on promotions and special offers, and our brightly colored, water resistant Facebook labels are an easy way to drive traffic to your fan page and increase "likes." 1.5" x 1.5" 500 labels per roll "Like us on Facebook" Gloss laminate coating for improved durability and water resistance. Stickers are water resistant and can be used on food or refrigerated products 1" core We can custom print a Facebook sticker in many sizes for your business call a sales consultant today at 1(800)750-7764 Free Shipping Item LV-FB2 Click here for more tips on promoting your Facebook fan page.

Suppliers

Company
Product
Description
Supplier Links
Like us on Facebook Labels - 1.5
Tampa, FL, USA
Like us on Facebook Labels - 1.5"x 1.5"
LV-FB2
Like us on Facebook Labels - 1.5"x 1.5" LV-FB2
Like us on Facebook Labels - 1.5"x 1.5" Description Grow your business by placing Facebook Labels on your products, packaging, invoices, receipts or other communication to customers in order to drive current and potential customers to your Fan Page. Your Facebook fan page is a great way to improve brand awareness and share information on promotions and special offers, and our brightly colored, water resistant Facebook labels are an easy way to drive traffic to your fan page and increase "likes." 1.5" x 1.5" 500 labels per roll "Like us on Facebook" Gloss laminate coating for improved durability and water resistance. Stickers are water resistant and can be used on food or refrigerated products 1" core We can custom print a Facebook sticker in many sizes for your business call a sales consultant today at 1(800)750-7764 Free Shipping Item LV-FB2 Click here for more tips on promoting your Facebook fan page.

Like us on Facebook Labels - 1.5"x 1.5" Description


Grow your business by placing Facebook Labels on your products, packaging, invoices, receipts or other communication to customers in order to drive current and potential customers to your Fan Page. Your Facebook fan page is a great way to improve brand awareness and share information on promotions and special offers, and our brightly colored, water resistant Facebook labels are an easy way to drive traffic to your fan page and increase "likes." 1.5" x 1.5"



  • 500 labels per roll
  • "Like us on Facebook"
  • Gloss laminate coating for improved durability and water resistance.
  • Stickers are water resistant and can be used on food or refrigerated products
  • 1" core
  • We can custom print a Facebook sticker in many sizes for your business call a sales consultant today at 1(800)750-7764
  • Free Shipping

Item LV-FB2


Click here for more tips on promoting your Facebook fan page.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-FB2
Product Name Like us on Facebook Labels - 1.5"x 1.5"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details
1 MIL White High Gloss Polyimide Label Material - XF-101G - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent; Printed Receptive / Treated; High Temperature
Color White
View Details
Label Sheets - 358754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 2.36 inches (60 mm)
View Details