LabelValue Custom Printed 1.5" Round Label Choose Your Color LV-Custom1.5

Description
Custom Printed 1.5" Round Label Choose Your Color Description These bright fluorescent custom labels will get your message across. We can print your logo up to 600 DPI (printing in black only for this custom label) Printed on your choice of Fluorescent Red, orange, blue, yellow or green a sales representative will contact you for your artwork or message text after sale is complete or you can call us at 1.800.750.7764 and refer to your order ID. IN addition, we can print of to 8 colors on hundreds of sizes and material options. • Round Stickers (Circle) 500 Labels per roll. • Artwork required 600 DPI strongly preferred • Color Fluorescent Red, orange, blue, yellow or green • Ideal for retail and warehouse environments • Permanent adhesive with temperature range of -20 to +80 Celsius • Quantity Discounts available • Fully guaranteed by the Label Value Promise • Free Shipping Model: LV-Custom1.5
Description
Custom Printed 1.5" Round Label Choose Your Color Description These bright fluorescent custom labels will get your message across. We can print your logo up to 600 DPI (printing in black only for this custom label) Printed on your choice of Fluorescent Red, orange, blue, yellow or green a sales representative will contact you for your artwork or message text after sale is complete or you can call us at 1.800.750.7764 and refer to your order ID. IN addition, we can print of to 8 colors on hundreds of sizes and material options. • Round Stickers (Circle) 500 Labels per roll. • Artwork required 600 DPI strongly preferred • Color Fluorescent Red, orange, blue, yellow or green • Ideal for retail and warehouse environments • Permanent adhesive with temperature range of -20 to +80 Celsius • Quantity Discounts available • Fully guaranteed by the Label Value Promise • Free Shipping Model: LV-Custom1.5

Suppliers

Company
Product
Description
Supplier Links
Custom Printed 1.5
Tampa, FL, USA
Custom Printed 1.5" Round Label Choose Your Color
LV-Custom1.5
Custom Printed 1.5" Round Label Choose Your Color LV-Custom1.5
Custom Printed 1.5" Round Label Choose Your Color Description These bright fluorescent custom labels will get your message across. We can print your logo up to 600 DPI (printing in black only for this custom label) Printed on your choice of Fluorescent Red, orange, blue, yellow or green a sales representative will contact you for your artwork or message text after sale is complete or you can call us at 1.800.750.7764 and refer to your order ID. IN addition, we can print of to 8 colors on hundreds of sizes and material options. • Round Stickers (Circle) 500 Labels per roll. • Artwork required 600 DPI strongly preferred • Color Fluorescent Red, orange, blue, yellow or green • Ideal for retail and warehouse environments • Permanent adhesive with temperature range of -20 to +80 Celsius • Quantity Discounts available • Fully guaranteed by the Label Value Promise • Free Shipping Model: LV-Custom1.5

Custom Printed 1.5" Round Label Choose Your Color Description


These bright fluorescent custom labels will get your message across. We can print your logo up to 600 DPI (printing in black only for this custom label) Printed on your choice of Fluorescent Red, orange, blue, yellow or green a sales representative will contact you for your artwork or message text after sale is complete or you can call us at 1.800.750.7764 and refer to your order ID. IN addition, we can print of to 8 colors on hundreds of sizes and material options.
• Round Stickers (Circle) 500 Labels per roll.
• Artwork required 600 DPI strongly preferred
• Color Fluorescent Red, orange, blue, yellow or green
• Ideal for retail and warehouse environments
• Permanent adhesive with temperature range of -20 to +80 Celsius
• Quantity Discounts available
• Fully guaranteed by the Label Value Promise
• Free Shipping


Model: LV-Custom1.5

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-Custom1.5
Product Name Custom Printed 1.5" Round Label Choose Your Color
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-706 - WAGO
Specs
Materials of Construction Polyester
View Details
Pre-printed Labels - 4506013 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details
High Temperature Tag - XF-608 - Polyonics
Specs
Materials of Construction Paper
Color Semi-Gloss White
Thickness 0.0090 inches (0.2286 mm)
View Details