LabelValue Buy One Get One Free label, 1.5" circle LV-BOGO

Description
Buy One Get One Free label, 1.5" circle Description These flourescent red "Buy One, Get One Free" point of sale labels are a great way for retailers to create a call to action with their buyers. These retail labels are commonly found at garage sales, flea markets and grocer's markets, their permanent adhesive applies to most surfaces securely and won't fall off. Looking for a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5" Round Stickers (Circle) Color Fluorescent Red Ideal for Indicationg Buy One, Get One Free sales and clearances Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Model: LV-Bogo
Description
Buy One Get One Free label, 1.5" circle Description These flourescent red "Buy One, Get One Free" point of sale labels are a great way for retailers to create a call to action with their buyers. These retail labels are commonly found at garage sales, flea markets and grocer's markets, their permanent adhesive applies to most surfaces securely and won't fall off. Looking for a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5" Round Stickers (Circle) Color Fluorescent Red Ideal for Indicationg Buy One, Get One Free sales and clearances Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Model: LV-Bogo

Suppliers

Company
Product
Description
Supplier Links
Buy One Get One Free label, 1.5
Tampa, FL, USA
Buy One Get One Free label, 1.5" circle
LV-BOGO
Buy One Get One Free label, 1.5" circle LV-BOGO
Buy One Get One Free label, 1.5" circle Description These flourescent red "Buy One, Get One Free" point of sale labels are a great way for retailers to create a call to action with their buyers. These retail labels are commonly found at garage sales, flea markets and grocer's markets, their permanent adhesive applies to most surfaces securely and won't fall off. Looking for a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841 1.5" Round Stickers (Circle) Color Fluorescent Red Ideal for Indicationg Buy One, Get One Free sales and clearances Permanent adhesive with temperature range of -20 to +80 celsius Quantity Discounts available Fully guaranteed by the LabelValue Promise Free Shipping Model: LV-Bogo

Buy One Get One Free label, 1.5" circle Description


These flourescent red "Buy One, Get One Free" point of sale labels are a great way for retailers to create a call to action with their buyers. These retail labels are commonly found at garage sales, flea markets and grocer's markets, their permanent adhesive applies to most surfaces securely and won't fall off.


Looking for a custom label? We have the ability to create any size, any shape, any color in up to 8 color process. For more information contact a custom label consultant: (813) 868-4841



  • 1.5" Round Stickers (Circle)
  • Color Fluorescent Red
  • Ideal for Indicationg Buy One, Get One Free sales and clearances
  • Permanent adhesive with temperature range of -20 to +80 celsius
  • Quantity Discounts available
  • Fully guaranteed by the LabelValue Promise
  • Free Shipping

Model: LV-Bogo

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-BOGO
Product Name Buy One Get One Free label, 1.5" circle
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Push-button label - 210-842 - WAGO
Specs
Materials of Construction Polyester
Width 0.4921 inches (12.5 mm)
View Details
Single Coated Linered Tapes - XT-707 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details
Label Printer Tapes - 2521868 - RS Components, Ltd.
Specs
Color White
Width 0.9449 inches (24 mm)
Length 26.25 ft (80 dm)
View Details