LabelValue Zebra Compatible LV-800999-080 1-3/16" x 1", 2 Up LV-999-080

Description
Zebra Compatible LV-800999-080 1-3/16" x 1", 2 Up Description Zebra LV-800999-080 Compatible (LV-800999-080) labels details and specifications: Zebra LV-800999-080 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Label Has Vertical Slit creating 2 - 1.1875 x 1" labels Bright White Direct Thermal Labels Compatible with many Zebra Direct Thermal Printers LabelValue brand labels 2 Up 2620 Labels per roll Perforation between labels 4" Outside diameter 1" core Minimum Order 2 Rolls Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive label sensor Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-800999-080 1-3/16" x 1", 2 Up Description Zebra LV-800999-080 Compatible (LV-800999-080) labels details and specifications: Zebra LV-800999-080 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Label Has Vertical Slit creating 2 - 1.1875 x 1" labels Bright White Direct Thermal Labels Compatible with many Zebra Direct Thermal Printers LabelValue brand labels 2 Up 2620 Labels per roll Perforation between labels 4" Outside diameter 1" core Minimum Order 2 Rolls Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive label sensor Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-800999-080 1-3/16
Tampa, FL, USA
Zebra Compatible LV-800999-080 1-3/16" x 1", 2 Up
LV-999-080
Zebra Compatible LV-800999-080 1-3/16" x 1", 2 Up LV-999-080
Zebra Compatible LV-800999-080 1-3/16" x 1", 2 Up Description Zebra LV-800999-080 Compatible (LV-800999-080) labels details and specifications: Zebra LV-800999-080 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Label Has Vertical Slit creating 2 - 1.1875 x 1" labels Bright White Direct Thermal Labels Compatible with many Zebra Direct Thermal Printers LabelValue brand labels 2 Up 2620 Labels per roll Perforation between labels 4" Outside diameter 1" core Minimum Order 2 Rolls Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive label sensor Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-800999-080 1-3/16" x 1", 2 Up Description


Zebra LV-800999-080 Compatible (LV-800999-080) labels details and specifications:


Zebra LV-800999-080 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels.



  • Label Has Vertical Slit creating 2 - 1.1875 x 1" labels
  • Bright White Direct Thermal Labels
  • Compatible with many Zebra Direct Thermal Printers
  • LabelValue brand labels
  • 2 Up
  • 2620 Labels per roll
  • Perforation between labels
  • 4" Outside diameter
  • 1" core
  • Minimum Order 2 Rolls
  • Free Shipping

Printer compatibility (partial list)



  • LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion
  • Any direct thermal label printer with transmissive label sensor


Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-999-080
Product Name Zebra Compatible LV-800999-080 1-3/16" x 1", 2 Up
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-807 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-446 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Gloss White
Thickness 0.0061 inches (0.1550 mm)
View Details
Label Sheets - 358760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8346 inches (21.2 mm)
View Details