LabelValue Zebra Compatible LV-800999-007 - 1.2" x .85" LV-999-007

Description
Zebra Compatible LV-800999-007 - 1.2" x .85" Description Zebra 800999-007 Compatible (LV-800999-007) labels details and specifications: Zebra 800999-007 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with many Zebra Direct Thermal Printers LabelValue brand labels Compatible with QuickBooks POS point of sale 1.2" x .85" 1500 Labels per roll Perforation between labels 4" Outside diameter 1" core Minimum Order 2 Rolls Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive label sensor Questions or Order by Phone 1(800)750-7764
Description
Zebra Compatible LV-800999-007 - 1.2" x .85" Description Zebra 800999-007 Compatible (LV-800999-007) labels details and specifications: Zebra 800999-007 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with many Zebra Direct Thermal Printers LabelValue brand labels Compatible with QuickBooks POS point of sale 1.2" x .85" 1500 Labels per roll Perforation between labels 4" Outside diameter 1" core Minimum Order 2 Rolls Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive label sensor Questions or Order by Phone 1(800)750-7764

Suppliers

Company
Product
Description
Supplier Links
Zebra Compatible LV-800999-007 - 1.2
Tampa, FL, USA
Zebra Compatible LV-800999-007 - 1.2" x .85"
LV-999-007
Zebra Compatible LV-800999-007 - 1.2" x .85" LV-999-007
Zebra Compatible LV-800999-007 - 1.2" x .85" Description Zebra 800999-007 Compatible (LV-800999-007) labels details and specifications: Zebra 800999-007 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels. Bright White Direct Thermal Labels Compatible with many Zebra Direct Thermal Printers LabelValue brand labels Compatible with QuickBooks POS point of sale 1.2" x .85" 1500 Labels per roll Perforation between labels 4" Outside diameter 1" core Minimum Order 2 Rolls Free Shipping Printer compatibility (partial list) LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion Any direct thermal label printer with transmissive label sensor Questions or Order by Phone 1(800)750-7764

Zebra Compatible LV-800999-007 - 1.2" x .85" Description


Zebra 800999-007 Compatible (LV-800999-007) labels details and specifications:


Zebra 800999-007 compatible labels are manufactured with a coated direct thermal label with general purpose permanent adhesive. Your satisfaction is guaranteed with these labels.



  • Bright White Direct Thermal Labels
  • Compatible with many Zebra Direct Thermal Printers
  • LabelValue brand labels
  • Compatible with QuickBooks POS point of sale
  • 1.2" x .85"
  • 1500 Labels per roll
  • Perforation between labels
  • 4" Outside diameter
  • 1" core
  • Minimum Order 2 Rolls
  • Free Shipping

Printer compatibility (partial list)



  • LP2824, LP2242, LP2442, LP2443, LP/TLP2844, LP/TLP2844-Z, LP2642/2742, LP/TLP3642/3742, TLP3842, TLP3844Z Orion
  • Any direct thermal label printer with transmissive label sensor


Questions or Order by Phone 1(800)750-7764

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-999-007
Product Name Zebra Compatible LV-800999-007 - 1.2" x .85"
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label - 210-807/000-002 - WAGO
Specs
Materials of Construction Polyester
View Details
Label Sheets - 2655619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.8346 inches (21.2 mm)
View Details
Thermal Transfer Printable Label - XF-456 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0093 inches (0.2362 mm)
View Details