LabelValue File Folder Labels 2/3 x 3-7/16 LV-6017W

Description
File Folder Labels 2/3 x 3-7/16 Description The LV-6017W 100 sheets per pack labels are file folder labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5266 template to create great looking file folder labels for less than the name brand labels without comprimising quality. LV-6017W Features and Specifications: LabelValue brand labels Compare to Avery ® 5266 , 5366 2/3" x 3-7/16" 30 labels per sheet 100 sheets per pack (4x as many as the Avery 5266 which contains 25 sheets) 3000 labels per pack Works great with both inkjet and laser White labels Strong Permanent Adhesive Color: White FREE Shipping We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.
Description
File Folder Labels 2/3 x 3-7/16 Description The LV-6017W 100 sheets per pack labels are file folder labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5266 template to create great looking file folder labels for less than the name brand labels without comprimising quality. LV-6017W Features and Specifications: LabelValue brand labels Compare to Avery ® 5266 , 5366 2/3" x 3-7/16" 30 labels per sheet 100 sheets per pack (4x as many as the Avery 5266 which contains 25 sheets) 3000 labels per pack Works great with both inkjet and laser White labels Strong Permanent Adhesive Color: White FREE Shipping We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.

Suppliers

Company
Product
Description
Supplier Links
File Folder Labels 2/3 x 3-7/16 - LV-6017W - LabelValue
Tampa, FL, USA
File Folder Labels 2/3 x 3-7/16
LV-6017W
File Folder Labels 2/3 x 3-7/16 LV-6017W
File Folder Labels 2/3 x 3-7/16 Description The LV-6017W 100 sheets per pack labels are file folder labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5266 template to create great looking file folder labels for less than the name brand labels without comprimising quality. LV-6017W Features and Specifications: LabelValue brand labels Compare to Avery ® 5266 , 5366 2/3" x 3-7/16" 30 labels per sheet 100 sheets per pack (4x as many as the Avery 5266 which contains 25 sheets) 3000 labels per pack Works great with both inkjet and laser White labels Strong Permanent Adhesive Color: White FREE Shipping We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.

File Folder Labels 2/3 x 3-7/16 Description


The LV-6017W 100 sheets per pack labels are file folder labels for laser and inkjet printers and are available with Free Shipping included. Use the Avery® 5266 template to create great looking file folder labels for less than the name brand labels without comprimising quality.


LV-6017W Features and Specifications:



  • LabelValue brand labels
  • Compare to Avery ® 5266 , 5366 2/3" x 3-7/16"
  • 30 labels per sheet
  • 100 sheets per pack (4x as many as the Avery 5266 which contains 25 sheets)
  • 3000 labels per pack
  • Works great with both inkjet and laser
  • White labels
  • Strong Permanent Adhesive
  • Color: White
  • FREE Shipping

We do not sell Avery® label products and are in no way affiliated with Avery-Dennison Corp ®. Avery ® label product numbers and template cross-reference numbers are used here ONLY for selection of proper software template layout in most popular label software programs inlcuding Microsoft Windows Word. Avery ®Cross-references numbers are for layout only. Avery ® cross-reference numbers are not indicative of sheet performance and type.

Supplier's Site

Technical Specifications

  LabelValue
Product Category Label Materials
Product Number LV-6017W
Product Name File Folder Labels 2/3 x 3-7/16
Materials of Construction Paper
Unlock Full Specs
to access all available technical data

Similar Products

Label Rolls - 2821688 - RS Components, Ltd.
Specs
Color White
Width 0.2047 inches (5.2 mm)
View Details
CD & DVD Labels - 2655625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Color White
View Details
Extreme High Temperature Labels - XF-803 - Polyonics
Specs
Materials of Construction Metal Foil; Pressure Sensitive
Features Permanent; High Temperature
Color White
View Details